location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L2750DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L2750DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766783132 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 494556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 16:44:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 34 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Brother iPrint & Scan
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 600 MHz
  • - 12.2 kg
Warranty: 1 year on-site + 2 year carry-in
Long product name Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi :
The long product name of Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 34ppm, 2.7" Touchscreen Colour LCD, Fax, 25% - 400%
More>>>
Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
The official description of Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connectivity brings convenience
Enjoy convenience, flexibility and easy connectivity to multiple devices with smart built-in features such as Mobile Printing that simply boost productivity

Enjoy Lower Running Costs
Reduce paper and toner wastage with Brother's duplex (two-sided) printing and optional high-yield toner cartridges which effectively reduce total operating costs and lower your overall cost per print. Plus, easily produce 2-up and 4-up on a single sheet. This saves paper when viewing drafts or layouts.

Confidence in confidentiality
Achieve greater control over group usage with Secure Function Lock 3.0. It allows setting of colour page counts or authorisation of monochrome printing for up to 100 users.

High productivity. Less fuss.
Eliminate excessive downtime with Brother networking administration tools(BRAdmin Professional Software) which provides status monitoring and configuration capabilities.

Improve Productivity and Save Time
Featuring print speeds up to 34ppm, higher print speeds save time for multiple users and on large volume printing tasks. Users can utilise their time more efficiently instead of waiting for their printouts

Greater output. Lower cost
Get the best results with 3,000 page high yield* inbox toner cartridges that last longer and produce high quality prints. Plus, save time and money with fewer replacements and lower your overall printing cost *Declared in accordance with ISO/IEC 19752

Designed for fast-paced efficiency
Take your efficiency to the next level with the Brother high-speed monchrome laser machines. Featuring Dual CIS scanner which scans 2 sided documents in a single pass, saving your time with minimum paper jams and faster scanning speed.

Short summary description Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L2750DW, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L2750DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
N-up printing
4, 9, 16
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, Image, OCR
Image formats supported
JPG
Document formats supported
PDF
Output colour depth
8 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax forwarding
Yes
Fax broadcasting
250 locations
Auto reduction
Yes
Fax dual access
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
BR-Script 3, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 230 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
SMTP-AUTH, SNMPv3, SSL/TLS
Supported network protocols (IPv4)
IPV4: ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, SNTP Client, Web Services (Print/Scan)
Supported network protocols (IPv6)
IPV6: NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, Web Services (Print/Scan), SNTP Client
Mobile printing technologies
Brother iPrint & Scan
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
440 W
Power consumption (PowerSave)
1.1 W
Power consumption (ready)
42 W
Power consumption (sleep)
0.6 W
Power consumption (off)
0.03 W
Energy Star Typical Electricity Consumption (TEC)
1.348 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Certificates
Certification
GS mark
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
398.5 mm
Height
318.5 mm
Weight
12.2 kg
Packaging data
Package width
580 mm
Package depth
517 mm
Package height
434 mm
Package weight
14.9 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2018-01-28 01:58:15
Uk has collected 8 expert reviews for Brother MFC-L2750DW multifunction printer Laser A4 1200 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
futurefive.co.nz
Updated:
2018-02-05 01:09:50
So, the conversation starts, “Do you want to review a printer?”. I respond, “OK”. A week goes by and a courier turns up. In my head I'm always thinking home/office inkjet.Of late though, I've been receiving some rather interesting devices.Brother's MFC-L2...
0%
geeklingo.net
Updated:
2018-03-04 02:22:48
Are you in the market for a laser printer? If so, you've probably noticed that there are a lot of options out there to choose from. However, a lot of them just don't offer the output that you need. In other words, they take too long to print. If you have...
Good Supports duplex printing, Colour touchscreen...
Bad Black & white only, Fax is pretty much obsolete...
Bottom line Overall, this multi-function center from Brother is quite impressive. Offering fast output, reliable connection, and precise copies, it really does deliver. The only real issue that we saw was that setting up the WLAN might be a bit confusing...
88%
itpro.co.uk
Updated:
2018-04-20 01:48:23
Sign up for our daily newsletterIn its largest assault on the SOHO and small business printing markets, Brother has launched ten affordable mono laser and multi-function (MFP) printers. The MFC-L2750DW sits at the top of its new MFP range and boasts 4-i...
Good Great access controls, Good value, Buckets of connectivity options...
Bad Background banding on photos, Cost perpage is a little expensive...
Bottom line The MFC-L2750DW offers small businesses a wealth of multi-function features at a very tempting price. It's fast and easy to use, print quality for general office use is acceptable and you won't find more cloud and mobile features anywhere else...
80%
betterbuys.com
Updated:
2018-03-25 01:34:29
The MFC-L2750DW Series are all-in-one devices aimed at the home office / small office market. They print and copy at up to 36 ppm, and include standard printing, copying, scanning and faxing features. The MFC-L2750DW ($250) is the base model, while the MF...
Good High-yield and super high-yield toners shipped with MFC-L2750DW XL, mobile and cloud printing and scanning, standard wireless connectivity...
Bad Not intended for medium-sized or larger offices...
Bottom line Compact and affordable all-in-ones for the home office and small office markets that require a multifunction device...
0%
topnewreview.com
Updated:
2018-04-27 02:08:02
It's more expensive than a basic multi-function inkjet or budget mono laser printer, but you get crisp text and decent scans relatively fastA no-nonsense mono laser printer, with a few surprising mod consUnlike some, the MFC-L2750DW can scan as well...
Bottom line It's more expensive than a basic multi-function inkjet or budget mono laser printer, but you get crisp text and decent scans relatively fast...
80%
tomsguide.com
Updated:
2018-05-19 02:26:33
The Brother MFC-L2750DW offers a lot for the money. We tested the XL model, which costs $400. Although this price is at the high end for the home/small-office monochrome laser printers we have tested, the XL model includes two toner cartridges that are ra...
Good Very fast printing and copyin, Very fast black-and-white scanning to PD, Fast document feede, Low cost per page...
Bad Average color-scanning speed...
Bottom line The Brother MFC-L2750DW XL multifunction printer delivers plenty of speed and offers handy features like a fast ADF, fast duplex printing and copying, fax capability, and a second paper tray. (Our previous Editors' Choice, the Canon ImageClass MF217w, lac...
90%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)