location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP76MSGB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205810 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:45:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 7 AC outlet(s) NEMA 5–15R 110 - 125 V
  • - 1800 W
  • - Clamping voltage: 150 V Cable length: 1.83 m
  • - EMI/RFI noise filtering 40 dB
  • - Black Plastic
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing :
The long product name of Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing
More>>>
Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing:
The official description of Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TLP76MSGB ECO-Surge™ 7-Outlet Surge Protector protects more than just your vital electronics. It’s an ideal green protection solution for your bottom line and the environment. Its energy-saving outlet configuration reduces waste (and costs) by cutting AC power to devices that aren’t being used.

One NEMA 5-15R outlet is always on for a device that requires constant power, such as a router or DVR. The other six NEMA 5-15R outlets have individual on/off switches, so if you aren’t using the device plugged into it, you can power off the outlet to save energy. Another illuminated on/off switch provides one-touch control to all outlets except the one that is always on.

Recommended for your home or office, the ECO-Surge Protector features 1080 joules to defend your components against even the strongest surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP76MSGB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). It also filters out electromagnetic interference (EMI) and radio frequency interference (RFI) that can disrupt your electronics and inflict hardware damage or data loss.

An integrated circuit breaker protects all outlets and automatically shuts down connected equipment in case of overload. The six-foot AC power cord with NEMA 5-15P plug allows the black surge protector to reach distant outlets.

Short summary description Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing:
This short summary of the Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing, 1080 J, 7 AC outlet(s), NEMA 5–15R, 110 - 125 V, 60 Hz, 1800 W

Long summary description Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing:
This is an auto-generated long summary of Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing based on the first three specs of the first five spec groups.

Tripp Lite ECO-Surge 7-Outlet Surge Protector, 6 ft. Cord, 1080 Joules, 6 Individually Controlled Outlets, Black Housing. Surge energy rating: 1080 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 1.83 m, Weight: 700 g, Width: 86.4 mm. Package width: 106.7 mm, Package depth: 434.3 mm, Package height: 50.8 mm

Power
Surge energy rating *
1080 J
AC outlets quantity *
7 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
110 - 125 V
AC input frequency
60 Hz
Peak power
1800 W
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
40 dB
Response time
1 ms
On/off switch
Yes
Auto power off
Yes
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
700 g
Cable length *
1.83 m
Width
86.4 mm
Depth
381 mm
Height
35.6 mm
Indication
LED indicators
Yes
Packaging data
Package width
106.7 mm
Package depth
434.3 mm
Package height
50.8 mm
Package weight
820 g
Logistics data
Master (outer) case width
162.6 mm
Master (outer) case length
447 mm
Master (outer) case height
233.7 mm
Master (outer) case gross weight
5.4 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205817
Country Distributor
United States 1 distributor(s)