location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-002-UHD-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200648 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UHD resolutions up to 4K @ 60 Hz (3840 x 2160) for crystal-clear video
  • - Distributes A/V up to 15 ft. when used with 28 AWG HDMI cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Expand the number of connected displays, up to 32, by cascading up to 3 levels of splitters together
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA :
The long product name of Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA
More>>>
Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA:
The official description of Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K @ 60 Hz (3840 x 2160) audio/video signal from an HDMI source, such as a Blu-ray player or computer, to two HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade shows and anywhere else featuring 4K x 2K digital signage, the B118-002-UHD-2 is quick and simple to install with no software or drivers necessary.

Using standard 28 AWG HDMI cabling, this splitter can transmit a 4K (3840 x 2160) signal up to 15 feet (4.6 meters). It supports a wide range of audio formats, including DTS-HD, Dolby TrueHD, Dolby Digital Plus, and LPCM 7.1-channel surround sound, as well as 36-bit Deep Color (12 bits per channel). The Full 3D-compliant B118-002-UHD-2 also supports HDCP 2.2 for up-to-date content protection.

Note: The B118-002-UHD-2 sends the same image to all connected displays. If you would like to extend an image over multiple displays, you will need an MST hub, such as the B156-002-HD-V2.

Short summary description Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA:
This short summary of the Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA, HDMI, 2x HDMI, HDMI (FEMALE), HDMI (FEMALE) (X2), 3840 x 2160 pixels, Black, Metal

Long summary description Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA:
This is an auto-generated long summary of Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA based on the first three specs of the first five spec groups.

Tripp Lite B118-002-UHD-2 2-Port HDMI Splitter - HDCP 2.2, 4K @ 60 Hz, HDR, TAA. Video port type: HDMI, Video out: 2x HDMI, Connector(s): HDMI (FEMALE), HDMI (FEMALE) (X2). Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Housing material: Metal. AC input voltage: 100-240 V, AC input frequency: 50/60 Hz, Input current: 0.35 A. Width: 164 mm, Depth: 184 mm, Height: 549 mm. Package width: 157.5 mm, Package depth: 182.9 mm, Package height: 53.3 mm

Ports & interfaces
Video port type *
HDMI
Video out *
2x HDMI
Video ports quantity *
3
Connector(s)
HDMI (FEMALE), HDMI (FEMALE) (X2)
DC-in jack
Yes
Features
Product colour
Black
Housing material
Metal
Maximum resolution *
3840 x 2160 pixels
3D
Yes
Maximum operating distance
4.6 m
Colour depth
36 bit
Maximum refresh rate
60 Hz
HDCP version
2.2
High Dynamic Range (HDR) supported
Yes
HDCP
Yes
Supported graphics resolutions
3840 x 2160
Power LED
Yes
Connector contacts plating
Nickel
Plug and Play
Yes
Power
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Input current
0.35 A
Output voltage
5 V
Power
Output current
2 A
Weight & dimensions
Width
164 mm
Depth
184 mm
Height
549 mm
Weight
80 g
Packaging data
Package width
157.5 mm
Package depth
182.9 mm
Package height
53.3 mm
Package weight
450 g
Package type
Box
Packaging content
Manual
Yes
Technical details
Number of connectors
3
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
175.3 mm
Master (outer) case length
569 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
5.22 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200645
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-008-BH B127A-008-BH 8-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters Tripp Lite B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters
(show image)
B118-004-UHDINT B118-004-UHDINT 4-Port HDMI Splitter - UHD 4K, International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA Tripp Lite B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA
(show image)
B116-002A-INT B116-002A-INT 2-Port DVI Splitter with Audio and Signal Booster, Single-Link 1080p @ 60 Hz (DVI-D F/2xF), International Plug Adapters, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127A-004-BH B127A-004-BH 4-Port HDMI over Cat6 Splitter - 4K 60 Hz, HDR, 4:4:4, PoC, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter Tripp Lite B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter
(show image)
B118-002-UHDINT B118-002-UHDINT 2-Port HDMI Splitter - UHD 4K, International AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA Tripp Lite B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA
(show image)
B118-002-HDR-V2 B118-002-HDR-V2 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, USB Powered, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-002-HDR B118-002-HDR 2-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA Tripp Lite B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA
(show image)
B118-004-HDR B118-004-HDR 4-Port HDMI Splitter - 4K @ 60 Hz, 4:4:4, Multi-Resolution Support, HDR, HDCP 2.2, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management Tripp Lite 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management
(show image)
B118-008E-UHD-2 8-Port HDMI Splitter - HDMI 2.0, 4K @ 60 Hz, HDCP 2.2, EDID Management 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B118-004-UHD-2 4-Port HDMI Splitter - 4K @ 60 Hz, HDCP 2.2, HDR, TAA Tripp Lite B118-004-UHD-2 4-Port HDMI Splitter - 4K @ 60 Hz, HDCP 2.2, HDR, TAA
(show image)
B118-004-UHD-2 B118-004-UHD-2 4-Port HDMI Splitter - 4K @ 60 Hz, HDCP 2.2, HDR, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)