Alienware logo

Alienware AW568 keyboard Gaming USB AZERTY French Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112957
Info modified on:
01 Jun 2022, 15:49:34
Bullet Points Alienware AW568 keyboard Gaming USB AZERTY French Black:
  • - 1. Iconic Alienware design with AlienFX 16.8M RGB Ambient Lighting
  • - 2. Brown mechanical keys
  • - 3. 50million cycle life
  • - 4. 45g actuation force
  • - 5. 60g tactile force
  • - 6. 2mm actuation distance
  • - 7. 4mm total travel distance
  • - 8. Less than 5ms bounce time (during actuation speed of 0.4 m/s)
  • - 9. 1000 Hz (1ms) polling rate
  • - 10. Anti-Ghosting and N-key rollover on all keys
  • - 11. 5 programmable macro key functions with software recording
  • - 12. All programmable keys
  • - 13. 3 adjustable leg angles
  • - 14. Multimedia keys
  • - 15. Optional Palm Rest (sold separately)
Long product name Alienware AW568 keyboard Gaming USB AZERTY French Black:

Alienware Advanced Gaming Keyboard, French

Alienware AW568 keyboard Gaming USB AZERTY French Black:

Tricked out and all in
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Otherworldly beauty
The iconic Alienware design brings an added layer of imposing style to your set-up. Enhance your gaming experience with AlienFX – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action.

Incredibly accurate keypresses

Smooth, responsive game play:
N-key rollover, anti-ghosting on all keys and 5 programmable macro key functions let you learn your keyboard like an instrument, conquering every match with pro-level reaction time.

Bring a competitive edge to every game:
Brown switches are designed with all gamers in mind—from novice to expert. They deliver solid tactile feedback with low actuation force and low click noise.

Built for responsiveness, designed for comfort
Game for hours in comfort with durable mechanical switches that boast 50 million keystroke life cycles. Plus, your keyboard comes with adjustable audio controls, three adjustable feet angles and an optional palm rest that attaches magnetically.

Short summary description Alienware AW568 keyboard Gaming USB AZERTY French Black:

Alienware AW568, Wired, USB, Mechanical, AZERTY, RGB LED, Black

Long summary description Alienware AW568 keyboard Gaming USB AZERTY French Black:

Alienware AW568. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Specs
Recommended products
Loading...
Disclaimer Alienware AW568 keyboard Gaming USB AZERTY French Black AW568-BK-FR:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.