Samsung logo

Samsung HG43EF690DB hospitality TV 109.2 cm (43") Full HD Smart TV Titanium 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125345
Info modified on:
27 May 2024, 12:59:33
Long product name Samsung HG43EF690DB hospitality TV 109.2 cm (43") Full HD Smart TV Titanium 20 W:

43", 1920 x 1080, LED, DVB-T2/C/S2, USB, 3x HDMI, LAN, HyperReal, VESA 200 x 200, 972.9 x 570.1 x 54.0 mm, 9.7 kg, Dark Titan

Samsung HG43EF690DB hospitality TV 109.2 cm (43") Full HD Smart TV Titanium 20 W:

Key Highlights
- Compatible web application development within the powerful Tizen OS
- High-impacting, secure content performance via the integrated H.Browser
- Simplified operations for guests and staff through a customized home menu
- Centralized, real-time room management via LYNK HMS Server connectivity

Features
Drive More Powerful and Convenient Guest Engagement with Samsung’s HF690 Displays
In today’s fast-paced hospitality environments, convenience is key – both for guests seeking immediate access to everything needed for an exceptional stay and for hotel staff seeking more efficient ways to deliver it. Through thorough compatibility and an intuitive design, Samsung’s new HF690 displays make it easier for these facilities to delight guests. Backed by the powerful Tizen OS, the HF690 series offers both compelling content and fast access to essential services through customizable, easy-to-navigate menus. Additionally, the displays’ reinforced security not only ensures guest privacy, but also allows managers to develop, test and launch web applications for even broader functionality.

Powerful Graphic Performance With Enhanced Security
Backed by the powerful TIZEN operating system, Samsung’s hospitality displays ensure secure, seamless delivery of vital hospitality content. The TIZEN OS arms each display with a rigid, three-layer protective structure that provides added defense across the application, platform and system layers. This reinforced security also enables TIZEN’s integrated H.Browser technology to successfully render 2D and 3D content and achieve faster upload and response times.

Simple, Compatible Web App Development
Beyond its advanced graphics capabilities, Samsung’s H.Browser technology empowers fast and accurate application development from any location. All applications are compatible with, and can be developed and stored within, the TIZEN OS, and are backed by an advanced Software Development Kit (SDK). The platform’s Web Simulator and Remote Web Inspector (RWI) tools further refine applications through real-time performance and security testing.

A Tailored Home Menu For Guests
The embedded TIZEN platform also enables hotel managers to customize their displays’ home menus to match their unique brand and offerings. This includes the addition of customized imagery and logo placement in the background. Hotel managers can include/exclude unlimited feature icons as well as the information icon in the bottom scroll bar. As a result, managers and guests alike can navigate the interface freely and at improved efficiency.

Enhanced Guest Connectivity At Reduced Maintenance
Extensive connectivity transforms Samsung’s hospitality displays into convenient, all-encompassing stations for work or play. The displays’ integrated Ethernet bridge establishes a secure, IP-compliant connection for business activities and accommodates a variety of workplace functions. Once the workday is complete, guests can bring the comforts of home to their room through seamless TV streaming and Bluetooth-powered music.

Centralized, Real-Time Management
As a unified content management solution, LYNK REACH 4.0 accommodates LAN, Wi-Fi, and coaxial infrastructures to amplify hotel management, monitoring and guest service functions. The LYNK REACH 4.0 platform’s centralized, real-time monitoring streamlines maintenance demands. Hotel managers can select single display or display groups and troubleshoot guest issues before they escalate.

End-To-End Personalized Service
Hotels additionally can use the LYNK REACH 4.0 platform to deliver customized messages to guests relevant to their specific stay details or interests. As guests arrive, hotel operators can greet them with a personalized welcome message while also promoting on-site amenities and promotions. Once the stay concludes, LYNK REACH 4.0 offers express check-out to save guests the time and hassle of a trip to the lobby.

Convenient And Thorough Room Management
Hospitality display users additionally can leverage the displays’ integrated LYNK HMS technology to manage room settings and guest-staff communication more conveniently and efficiently. LYNK HMS’ Room Management Solution (RMS) streamlines hotel maintenance while offering more detailed visibility into in-room device performance and energy use. The complementary In-Room Control (IRC) Service allows guests to manage lighting, drapes and on-screen content from a single, user-friendly interface.

Delight Guests At A Reduced Cost
Samsung’s LYNK HMS technology empowers hotel operators to deliver a pleasant and memorable guest experience in a more efficient, cost-friendly manner. The platform’s Energy Management Solution (EMS) adjusts in-room heat and air settings based on guest occupancy and avoids wasting energy on empty rooms. LYNK HMS’s Content Management Solution (CMS) streamlines content creation and delivery throughout the hotel, driving more impactful and hassle-free delivery of important messages.

Short summary description Samsung HG43EF690DB hospitality TV 109.2 cm (43") Full HD Smart TV Titanium 20 W:

Samsung HG43EF690DB, 109.2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG43EF690DB hospitality TV 109.2 cm (43") Full HD Smart TV Titanium 20 W:

Samsung HG43EF690DB. Display diagonal: 109.2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Titanium, Panel mounting interface: 200 x 200 mm. Operating system installed: Tizen. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.