location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Top Load 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MW62AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628633524 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude Top Load 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 year HP Commercial Guarantee
Long product name HP Prelude Top Load 39.6 cm (15.6") Briefcase Black :
The long product name of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prelude Top Load 15.6
More>>>
HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
The official description of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your notebook while you’re on the move with the durable nylon HP 15.6 Prelude Top Load case, now with a pop of color from the stylish blue interior.

Short summary description HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
This short summary of the HP Prelude Top Load 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude Top Load, Briefcase, 39.6 cm (15.6"), Shoulder strap, 460 g

Long summary description HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

HP Prelude Top Load. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 460 g. Surface coloration: Monochromatic

World-class support

Get the reassurance of a one-year limited warranty.

Carry in comfort

Use the double handles or comfortable padded crossbody strap to keep your hands free for other tasks. Make travel easy with the luggage pass-through that fits over the handle of most rolling suitcases.

Beautifully organized

Stay organized with a top zip closure, a dedicated compartment for your notebook up to 15.6" diagonal, and easy-access pockets for your cables, files, adapters, phone, pens, and all the items you use the most.

Country Distributor
Italia 2 distributor(s)
United Kingdom 1 distributor(s)