location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 Business Roller Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 Business Roller Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SC68AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628882397 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 359206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Long product name HP 17.3 Business Roller Case :
The long product name of HP 17.3 Business Roller Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" Business Roller Case, Black
More>>>
HP 17.3 Business Roller Case:
The official description of HP 17.3 Business Roller Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed through your day, in the office, on the road, and in the air with the HP 17.3 Business Roller Case, a notebook case with a retractable handle and four rolling wheels. Help keep your notebook up to 17.3" diagonal and personal items safe with lockable1 zippers and a secure RFID pocket.

Short summary description HP 17.3 Business Roller Case:
This short summary of the HP 17.3 Business Roller Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3 Business Roller Case, Trolley case, 43.9 cm (17.3"), 3.66 kg

Long summary description HP 17.3 Business Roller Case:
This is an auto-generated long summary of HP 17.3 Business Roller Case based on the first three specs of the first five spec groups.

HP 17.3 Business Roller Case. Case type: Trolley case, Maximum screen size: 43.9 cm (17.3"). Weight: 3.66 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
250 G6, Chromebook 13 G1, Chromebook 14 G4, Chromebook x360 11 G1 EE, EliteBook 725 G4, EliteBook 755 G4
Maximum screen size *
43.9 cm (17.3")
Case type *
Trolley case
Product main colour *
Black
Country of origin
China
HP segment
Business
Weight & dimensions
Width
433 mm
Weight & dimensions
Depth
345 mm
Height
225 mm
Weight
3.66 kg
Package width
420 mm
Package depth
335 mm
Package height
210 mm
Package weight
4.17 kg
Logistics data
Harmonized System (HS) code
84733080
Other features
Handle(s)
Yes
Colour group
Black
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)