location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W USB-C Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W USB-C Power Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LN85AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628558476 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:17:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 90W USB-C Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
Warranty: One-year limited warranty.
Long product name HP 90W USB-C Power Adapter :
The long product name of HP 90W USB-C Power Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90W USB-C Power Adapter
More>>>
HP 90W USB-C Power Adapter:
The official description of HP 90W USB-C Power Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy AC charging through USB-C®
Power and charge your notebook[1] from its USB-C® port with the HP 90W USB-C Power Adapter.

Short summary description HP 90W USB-C Power Adapter:
This short summary of the HP 90W USB-C Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W USB-C Power Adapter, Laptop, Indoor, 90 W, HP, EliteBook 1040 G4, Business

Long summary description HP 90W USB-C Power Adapter:
This is an auto-generated long summary of HP 90W USB-C Power Adapter based on the first three specs of the first five spec groups.

HP 90W USB-C Power Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Width: 129.5 mm, Depth: 65.5 mm, Height: 28.5 mm

Simple to use

Connect one end of the adapter to the USB-C® port on your device[1], and plug the AC head into any available wall outlet.

Power to go

Pack the small adapter in your device’s carrying case for quick charging, wherever you work.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
90 W
Brand compatibility
HP
Compatibility
EliteBook 1040 G4
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
129.5 mm
Depth
65.5 mm
Height
28.5 mm
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
United Arab Emirates 3 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 90W USB-C Power Adapter:
Disclaimer

[1] See Product QuickSpecs for compatibility.