HP logo

HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55412
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2019
Bullet Points HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7 i7-7500U (4M Cache, 2.70 GHz)
  • - 35.6 cm (14") Full HD IPS (1920 x 1080)
  • - 8GB (2133 MHz) DDR4-SDRAM & 512GB SSD
  • - Up to 18 hours of Lithium-Ion (Li-Ion) battery life
  • - 1.36 kg & 15.9 mm thin; Bang & Olufsen, USB C Thunderbolt port, HDMI
Long product name HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

7th gen Intel® Core™ i7-7500U (4M Cache, 2.70 GHz), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel HD Graphics 620, WLAN, 3G, 4G, WebCam, Windows 10 Pro 64-bit

HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

A new level of power
With great power, comes great productivity. Our most powerful ultraslim 35.56 cm (14") diagonal business notebook accelerates your day-to-day, and makes even your hardest tasks a breeze—with powerful multitasking, on-the-go collaboration, and industry-leading security.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP EliteBook 1040.

High performance, high portability.
Combine power and speed with 7th Gen quad-core Intel® Core™ processor (H-Series)[2], optional PCIe Gen3 SSD[4], DDR4 memory[4].

Browse confidently
Help protect your PC from infected websites, malware, ransomware, and viruses with HP Sure Click[5]—hardware-enforced security for web browsers.

Keep visual hackers in the dark
Instantly protect against visual hacking with the optional HP Sure View[6] integrated privacy screen. At the touch of a button your screen appears unreadable to those around you while you see your content clearly.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[7] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Charge fast
Work and play with long battery life, and recharge up to 50% battery life in just 30 minutes[8] with an HP fast charging battery.

Never take your phone out of your pocket again
HP PhoneWise allows you to answer and respond to your iOS or Android™ calls and texts through your PC[9].

Easy connections
Stay productive with essential ports for optional docking[5], and connect to networks with WiFi and optional 3G/4G LTE[10].

See it clearly
Pick the right display for the way you work with FHD or UHD touch display[4].

Short summary description HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 1040 G4, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP EliteBook 1040 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Disclaimer HP EliteBook 1040 G4 Intel® Core™ i7 i7-7500U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver 1EP92EA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[3] Intel® Quad Core™ H processors are optional. Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] 700-nit display is optional, requires HP Sure View and must be configured at purchase. Touch enabled display will reduce actual brightness.
[4] Sold separately or as an optional feature.
[5] HP Sure Click supports Microsoft Internet Explorer and Chromium.
[6] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase.
[7] HP Sure Start Gen 3, available on HP EliteBook products equipped with Intel® 7th generation processors.
[8] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 90 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[9] HP PhoneWise client is only available on the HP EliteOne 1000 AiO G1, HP EliteBook x360 1020 G2, HP EliteBook 1040 G4 platforms. For HP PhoneWise system requirements see www.hp.com/go/hpphonewise. HP PhoneWise not compatible with HP WorkWise at launch.
[10] 3G/4G LTE WWAN is an optional feature that must be configured by the factory. It is not available on all products, in all regions and requires separately purchased service contract. Check with service provider for coverage and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.