location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z24n G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1JS09A4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781475187 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Streamline multi-display[1] multi-tasking with a 3-sided micro-edge and daisy chain up to 3 displays per workstation with DisplayPort™. Get stunning visuals from high resolution and over 2.3 million pixels.
  • - Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.
  • - We rigorously test every HP Z Display to help ensure its reliability and long life, and the stringent HP Zero Bright Dot Guarantee[3] replaces the screen if even one bright sub-pixel fails.[4]
  • - Get a clean, single USB-C™ cable video and data connection that’s ready for future generations of HP Workstations, plus multi-generation compatible VGA, HDMI, and DisplayPort™ and three USB 3.0.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black :
The long product name of HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", WUXGA 1920 x 1200, 16:10, 300cd/m²
More>>>
HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
The official description of HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color consistency and performance for the project perfectionist
Be a productive powerhouse with the sleek WUXGA HP Z24n G2 60.96 cm (24”) Display. This virtually seamless display is factory-tested for reliability and longevity with integrated color calibration, uninterrupted multi-screen[1] tiling, and expansive device connections, including USB-C™.

Short summary description HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This short summary of the HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z24n G2, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black

Long summary description HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
This is an auto-generated long summary of HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black based on the first three specs of the first five spec groups.

HP Z24n G2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Multi-screen productivity with no disruptions
Multi-screen productivity with no disruptions

Streamline multi-tasking on multiple displays[1] with a 3-sided micro-edge bezel, and daisy chain up to 3 displays per workstation with DisplayPort™. Get stunning visuals from 1920 x 1200 resolution[2], 16:10 aspect ratio, and over 2.3 million pixels.

Out-of-this-world color right out of the box
Out-of-this-world color right out of the box

Consistent, accurate color between displays and from project to project is easier than ever with factory color calibration from the very first time you power on.

Quality from the start

We rigorously test each HP Z Display to help ensure it’s a reliable, long-life visual solution, and back it up with the HP Zero Bright Dot Guarantee[3], HP’s most stringent pixel policy, which replaces the screen if even one bright sub-pixel fails.[4]

Future-ready connectivity
Future-ready connectivity

Keep it clean with a single USB-C™ cable video and data connection that’s ready for future generations of HP Workstations. VGA, HDMI, and DisplayPort™ are multi-generation compatible, and a three-port USB 3.0 hub supports convenient device connectivity.

Big ideas for small spaces
Big ideas for small spaces

Make the most of your available workspace by mounting powerful machines like the HP Z2 Mini Workstation directly behind the display for a compact, efficient, single-footprint solution.[5]

Find your sweet spot
Find your sweet spot

Work comfortably with customizable tilt, swivel and up to 150 mm height adjustment. Simplify your workflow with automatic content rotation between portrait and landscape modes.[6]

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Be responsible
Be responsible

Reduce power consumption and help lower costs with an intelligent, energy-efficient, low-halogen display that is ENERGY STAR® certified, TCO qualified, and EPEAT® Gold registered with mercury-free display backlights and arsenic-free display glass.

Make it yours

Build a complete solution with optional HP accessories designed and tested to work with your display.[9]

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[4]

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Horizontal scan range
27 - 94 kHz
Vertical scan range
24 - 75 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Ergonomics
Pivot
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (max)
92 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
363443
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A
Weight & dimensions
Width (with stand)
532 mm
Depth (with stand)
214 mm
Height (with stand)
503 mm
Weight (with stand)
7.2 kg
Width (without stand)
532 mm
Depth (without stand)
46.8 mm
Height (without stand)
351 mm
Weight (without stand)
4.4 kg
Packaging data
Package width
625 mm
Package depth
420 mm
Package height
273 mm
Package weight
7.2 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:35:46
Uk has collected 4 expert reviews for HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
monitornerds.com
Updated:
2019-12-02 01:35:45
on AmazonThe HP Z24n G2 is a refined 16:10 IPS monitor that's equipped with various features that would make it ideal for sophisticated offices and universities. This aspect ratio is almost extinct by today's standards, but it has found excellent...
Bottom line The HP Z24n G2 locks down the qualities of a high-end display with its excellent IPS panel and rich feature set. The monitor's connectivity layout makes it ideal for multi-display setups, as well as an all-in-one display for a multitude of host devices. H...
94%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Z24n G2 computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black:
Disclaimer

[1] Additional displays required and sold separately.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see support.hp.com/us-en/document/c00288895.
[4] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] Workstation sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately.
[6] For optimal use, pair with HP Display Assistant and a device running a Windows operating system. See user guide for exact instructions.
[7] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[8] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
[9] Each sold separately.