location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FY2428/00 air filter 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FY2428/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FY2428/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410752694
Category:
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips FY2428/00 air filter 1 pc(s) :
The long product name of Philips FY2428/00 air filter 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NanoProtect Pro S2, Nano Protect Filter, Grey, China, 900 g
More>>>
Philips FY2428/00 air filter 1 pc(s):
The official description of Philips FY2428/00 air filter 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This integrated HEPA and active carbon filter effectively captures harmful particles as s mall as PM0.02, incl. PM2.5, allergens, bateria and virus. It also absorbs and locks formal dehyde, TVOC and odor inside its nano-sized pores.

Short summary description Philips FY2428/00 air filter 1 pc(s):
This short summary of the Philips FY2428/00 air filter 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FY2428/00, Grey, Grey, Philips: 2000&2000i, 2-in-1 air purifier, 3000, 3000i, China, 284 mm, 370 mm

Long summary description Philips FY2428/00 air filter 1 pc(s):
This is an auto-generated long summary of Philips FY2428/00 air filter 1 pc(s) based on the first three specs of the first five spec groups.

Philips FY2428/00. Product colour: Grey, Filter colour: Grey, Compatibility: Philips: 2000&2000i, 2-in-1 air purifier, 3000, 3000i. Width: 284 mm, Depth: 370 mm, Height: 60 mm. Number of products included: 1 pc(s), Package width: 375 mm, Package depth: 290 mm

Features
Product colour
Grey
Filter colour
Grey
Compatibility
Philips: 2000&2000i, 2-in-1 air purifier, 3000, 3000i
Anti-bacterial filter
Yes
Country of origin
China
Weight & dimensions
Width
284 mm
Depth
370 mm
Height
60 mm
Weight
900 g
Packaging data
Number of products included
1 pc(s)
Package width
375 mm
Package depth
290 mm
Package height
65 mm
Package weight
1.1 g
Technical details
Filters out PM2.5
Y
Filters out TVOCs
Y
Filters out formaldehyde
Y
Filters out toluene
Y
Particle CCM
CCM >12000 mg