location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9395/88
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9395/88 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103838012
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 19:52:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White :
The long product name of Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonicare DiamondClean, 110 - 220 V, Lithium ION, Up to 3 weeks
More>>>
Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White:
The official description of Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips Sonicare's best whitening in our most elegant sonic electric toothbrush. Switch to Philips Sonicare.

Short summary description Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White:
This short summary of the Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9395/88, Adult, Sonic toothbrush, Daily care, Deep clean, Gum care, Sensitive, Whitening, Rose gold, White, 31000 movements per minute, LED

Long summary description Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9395/88 electric toothbrush Adult Sonic toothbrush Rose gold, White based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9395/88. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Product performance: Removes up to 10x more plaque*. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
No
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Deep clean, Gum care, Sensitive, Whitening
Pressure sensor
No
Product colour *
Rose gold, White
Display included
Yes
Display type
LED
Backlight display
No
Handle(s) features
Ergonomic
Irrigator
No
Mobile app support *
No
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Rechargeable battery
Yes
Other features
Product performance
Removes up to 10x more plaque*
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Hard travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Brush head
Yes
Speed(s)
Up to 31000 brush movement/min
Operating time (Full to Empty)
Up to 3 weeks*
Battery indicator description
Illuminated icon indicates battery life
Smartimer
Y
Proven health benefits
Improves gum health in only two weeks
Quadpacer
Y
Whitening benefits
Whitens teeth 2X better
Batteries
Rechargeable
Cleaning modes
For exceptional everyday clean
Gum Care modes
Gently massages gums
Sensitive modes
Gentle teeth and gum cleaning
Whitening modes
Removes surface stains
Brush head system
Easy click-on brush heads
Timer
Smartimer and Quadpacer
Country Distributor
Deutschland 1 distributor(s)