location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2520/64
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2520/64
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103865469 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Charcoal, Lime
  • - Number of shaver heads/blades: 1 Trimmer Wet & Dry
  • - Washable
  • - Nickel-Metal Hydride (NiMH) Battery Operating time: 45 min Charging time: 8 h
Warranty: 2 years
Long product name Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime :
The long product name of Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OneBlade, Face, 100-240 V, 2 W, NiMH, 8 h / 45 min
More>>>
Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime:
The official description of Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create clean lines and edges, on any length of hair. Forget about using multiple steps and tools. OneBlade does it all.

Short summary description Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime:
This short summary of the Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade QP2520/64, Foil shaver, Charcoal, Lime, Contour-following technology, Dual protection system, QP210, QP220, QP610, QP620, Replace every 4 months*, Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime:
This is an auto-generated long summary of Philips Norelco OneBlade QP2520/64 men's shaver Foil shaver Trimmer Charcoal, Lime based on the first three specs of the first five spec groups.

Philips Norelco OneBlade QP2520/64. Shaver system: Foil shaver, Product colour: Charcoal, Lime, Shaving system technologies: Contour-following technology, Dual protection system. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Package weight: 331 g. Quantity per pack: 1 pc(s). Country of origin: China

Features
Shaver system *
Foil shaver
Shaving system technologies
Contour-following technology, Dual protection system
Trimmer *
Yes
Product colour *
Charcoal, Lime
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
1
Shaving head replacement(s) model
QP210, QP220, QP610, QP620, Replace every 4 months*
Combined Nomenclature (CN) code
85101000
Indication
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
45 min
Power
Charging time
8 h
AC input voltage
100-240 V
Shaving time
45 min
Power consumption (max)
2 W
Packaging data
Package weight
331 g
Packaging content
Quantity per pack
1 pc(s)
Travel case
Yes
Number of stubble combs
3
Other features
Carrying case
Yes
Handle(s)
Yes
Maintenance accessories
Storage cap
Battery LED indicator
Yes
Country of origin
China
Logistics data
Harmonized System (HS) code
851010
Technical details
Trimming system
Contour-following technology
Replacement head QP210, QP220 service
Replace every 4 months*