location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre 13.3” Split Leather Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HW35AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628429264 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33.8 cm (13.3") Red
  • - Leather
  • - 360 g
Warranty: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red :
The long product name of HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectre 33.78 cm (13.3”) Split Leather Sleeve (Empress Red)
More>>>
HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red:
The official description of HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your laptop takes design to a luxurious new level, it needs a protective sleeve just as elegant. With a subtly textured split-leather material, beautiful copper hardware accents and soft micro-suede interior this laptop sleeve makes everyday protection a sophisticated affair.

Features

- Elegant split-leather material protects your notebook with a luxurious style.
- An elegant red finish gives functional copper hardware accents for modern sophistication.
- Smooth micro-suede interior and durable exterior helps protect from scratches, rain and spills.
- The elegant low profile design easily fits up to a 33.78 cm (13.3") diagonal laptop.
- Fits up to 33.78 cm (13.3") diagonal laptops.

Short summary description HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red:
This short summary of the HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre 13.3” Split Leather Sleeve, Sleeve case, 33.8 cm (13.3"), 360 g

Long summary description HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red:
This is an auto-generated long summary of HP Spectre 13.3” Split Leather Sleeve 33.8 cm (13.3") Sleeve case Red based on the first three specs of the first five spec groups.

HP Spectre 13.3” Split Leather Sleeve. Case type: Sleeve case, Maximum screen size: 33.8 cm (13.3"). Weight: 360 g

Features
Maximum screen size *
33.8 cm (13.3")
Case type *
Sleeve case
Material *
Leather
Product main colour *
Red
Expandable
No
Country of origin
China
Weight & dimensions
Width
243 mm
Depth
350 mm
Height
25 mm
Weight
360 g
Package width
290 mm
Package depth
370 mm
Package height
25 mm
Package weight
460 g