Electrolux logo

Electrolux ZB2952 handheld vacuum White Bagless

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24131
Info modified on:
14 Mar 2024, 18:14:09
Short summary description Electrolux ZB2952 handheld vacuum White Bagless:

Electrolux ZB2952, Dry, Cyclonic, Filtering, 80 dB, Bagless, White

Long summary description Electrolux ZB2952 handheld vacuum White Bagless:

Electrolux ZB2952. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: White. Power source: Battery, Runtime: 18 min, Charging time: 4 h. Weight: 2.27 kg, Width: 160 mm, Depth: 264 mm. Dust capacity: 0.7 L

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.