location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC34H890WJU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC34H890WJU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088780795
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 338431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:07:01
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LED VA
  • - UltraWide Quad HD 3440 x 1440 pixels 21:9
  • - 100 Hz 4 ms 300 cd/m² 3000:1
  • - AMD FreeSync
  • - G 57 kWh 57 W
Long product name Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black :
The long product name of Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, 34", 344 x 1440 px, 300 cd/m², 4ms, 178/178°, 100 Hz, HDMI, VESA, 57 kWh/1000h, G
More>>>
Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
The official description of Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced visual clarity and detail
Ultra WQHD

The CH89 has a screen resolution of 3440x1440—approximately 2.5 times the pixel density of Full HD—that delivers razor-sharp images. You can see more details at a glance and have a panoptic view of large web pages and documents with less scrolling and zooming.

Shake off the dual-monitor inconvenience
21:9 Aspect Ratio

The 34’’ ultra-wide curved monitor CH89 is ideal for multi-taskers who need more on-screen space for their big ideas but want to do away with the hassle of dual-monitor setups. With its ultra-wide display you can experience truly seamless single-monitor multitasking.

PBP Dual-Screen Function
Samsung’s Picture-by- Picture capabilities let you connect to two different devices at the same time while still maintaining the original image quality.

PIP Sub-Screen Display
The Picture-in- Picture feature allows you to do away with the need for a second monitor even when you are multitasking. You can resize the second image up to 25% of the screen and position it anywhere you wish.

For your viewing comfort
1800R Curvature

Engineered to match the natural curvature of the human eye, the CH89 gives you a comfortable and engrossing view of onscreen content. Plus, Samsung’s Flicker Free technology and the blue light-reducing Eye Saver Mode add to your visual comfort with reduced eye fatigue.

Convenient connectivity - USB type C
It comes with a new USB type C port that enables you to transmit power, data and DisplayPort signals to portable devices like table PCs and PDAs even without a cable connection.

Increase your ergonomic efficiency
It swivels, tilts, and is height-adjustable. VESA-supported, it can be installed on a wall or separate arms with ease. With these functions at your disposal, you can effortlessly position your screen at whatever height and angle you want and share the onscreen content with nearby coworkers.

Performance meets beauty
Slim-bodied and bezel-less on three sides, coming complete with a graceful yet steadfast height-adjustable Y stand, the CH89 is a perfect blend of performance and beauty. Its clean back design incorporates a hatch to keep cables neatly hidden out of sight.

A better way to multitask
Easy setting box S/W

With Easy Setting Box, you can easily partition your display, or place multiple displays of various sizes in different positions, while Picture-by-Picture function lets you display outputs from two devices. With the CH89, you can better handle the efficiency challenges of your multitasking environment.

Short summary description Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This short summary of the Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LC34H890WJU, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black:
This is an auto-generated long summary of Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black based on the first three specs of the first five spec groups.

Samsung LC34H890WJU. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
3440 x 1440
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Display brightness (min)
250 cd/m²
Screen curvature
180 cm
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Design
Product colour *
Black
Certification
Windows10
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13.5 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 24°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
57 kWh
Power consumption (typical) *
57 W
Power consumption (standby) *
0.5 W
Power consumption (max)
175 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362885
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
811.4 mm
Depth (with stand)
298.6 mm
Height (with stand)
538.9 mm
Weight (with stand)
7.9 kg
Width (without stand)
811.4 mm
Depth (without stand)
123.3 mm
Height (without stand)
361.9 mm
Weight (without stand)
6.3 kg
Packaging data
Package width
946 mm
Package depth
459 mm
Package height
270 mm
Package weight
11.9 kg
User Guide on CD-ROM
Yes
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
LED
Power consumption (DPMS)
0.5 W
ECO mode
Yes
Active display area (W x H)
797.22 x 333.72 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-02 07:46:59
Uk has collected 21 expert reviews for Samsung LC34H890WJU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
uk.hardware.info
Updated:
2018-05-10 09:46:46
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
monitornerds.com
Updated:
2018-04-02 07:46:59
The Samsung C34H890 offers a stunning curved VA screen with a 3440 x 1440 resolution and 100Hz refresh rates and enhanced backlight technology. This model is nearly identical to the Samsung C34F791, save for advancements such as USB-C and a refreshed aes...
Bottom line The Samsung C34H890 is shaping up to be an excellent alternative to the market's diverse range of 100Hz ultrawides. We've seen a degree of excellence in color and image reproduction from the brand's products, although we are disappointed they omitted Quan...
0%
Brand Image Product code Product Stock Price from
Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey Samsung C34F791WQU LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Grey
(show image)
LC34F791WQU C34F791WQU 0.00
(excl. VAT)
0 (incl. VAT)