location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3090 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202296
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3090 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5-Megapixel HD-Auflösung
  • - Video Komprimierung: H.264, H.265
  • - WDR-Funktion (Wide Dynamic Range) zur Verbesserung des Bilds bei extreme dunkler oder heller Umgebung
  • - Integrierte IR-LEDs für den Einsatz bei Nacht mit bis zu 30 m Reichweite
  • - IEEE-802.3af PoE kompatibel zur einfachen Verwendung und Installation
  • - Vandalensicheres, IK10-eingestuftes Gehäuse
  • - Integrierter Micro-SDHC/SDXC-Karteneinschub zur lokalen Speicherung von Audio-/Videodaten
  • - Wettergeschütztes IP-67 Gehäuse
  • - Kostenlose Überwachung und CMS-Softwarepakete (zentrales Managementsystem) mit 64-Kanal-Lizenz
Long product name LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor :
The long product name of LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8" CMOS, F2.0, RJ-45, Audio In/Out, 1/3~1/10,000 sec, PoE, 500 g
More>>>
LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor:
The official description of LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3090 Fixed Dome Outdoor Camera offers a highly reliable, cost-effective outdoor IP surveillance solution in a low-profile dome mounted casing, which is rated at IP67 and able to withstand outdoor operating conditions such as rain, snow, extreme heat, dust and humidity. The FCS-3090 offers 5-Megapixel resolution, and with 802.3af standard PoE, can use a single Cat.5 cable to run both power and data, making deployments easy and flexible. The dome mounting prevents malicious tampering with the camera, making it a secure and smart choice for all outdoor installations.

Short summary description LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, CF, FCC, Ceiling, White

Long summary description LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Fixed Dome IP Network Camera, H.265, 5-Megapixel, 802.3af PoE, Vandalproof, IR LEDs, two-way audio, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 63.5°, Camera shutter speed: 1/3 ~ 1/10000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Night vision distance: 30 m, LED type: IR

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Certification
CF, FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
White
International Protection (IP) code
IP67
IK code
IK10
Country of origin
China
Camera
Field of view (FOV) angle
63.5°
Camera shutter speed
1/3 ~ 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Number of lenses *
1
Focus adjustment
2.0
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
2560 x 1656 pixels
Total megapixels *
5 MP
Video formats supported
AVI
Video compression formats
H.264, H.265
Supported graphics resolutions
2560 x 1656, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 2560 x 1440
Frame rate
30 fps
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Audio
Voice codecs
G.711, G.722.1, G.726
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
16 user(s)
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Terminal block port
Yes
Security
IP address filtering
Yes
Intelligent Video Surveillance (IVS) system features
Face detection, Intrusion, Missing object
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
5.5 W
Power consumption (Power over Ethernet (PoE))
7.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Weight & dimensions
Height
82 mm
Diameter
11.1 cm
Weight
500 g
Package width
134 mm
Package depth
134 mm
Package height
108 mm
Package weight
500 g
Package type
Box
Packaging content
Number of cameras *
1
Resource CD
Yes
Technical details
Removable IR-cut filter
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
345 mm
Master (outer) case length
288 mm
Master (outer) case height
568 mm
Products per master (outer) case
24 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)