location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N300 Outdoor PoE Wireless Access Point, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAB-6010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202333
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAB-6010 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 100 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3at
  • - 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 2
Long product name LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed :
The long product name of LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11b/g/n, 1 x WAN, 1 x LAN, 2.4GHz, 2 x 5dBi, QoS, 400 g
More>>>
LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed:
The official description of LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WAB-6010 is a managed, outdoor single-band 802.11n wireless access point, capable of 300 Mbps wireless internet speeds. The device runs on 2.4 GHz frequency, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAB-6010 also offers PoE, removing the need for an external power supply, which makes it easy to install. Advanced weatherproof design, rated to IP65 means the WAP is designed for outdoor deployments, and can withstand rain, humidity, dust, snow and extremely hot conditions. A fast, versatile and secure access point for a wide variety of outdoor network requirements.

Short summary description LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed:
This short summary of the LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed, 2.4 GHz, 100 Mbit/s, 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK, 10,100 Mbit/s

Long summary description LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed:
This is an auto-generated long summary of LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed based on the first three specs of the first five spec groups.

LevelOne N300 Outdoor PoE Wireless Access Point, Controller Managed. 2.4 GHz, Maximum data transfer rate: 100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
100 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3at
Number of users
64 user(s)
Channels quantity
13 channels
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-PSK
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
4
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1 A
Design
Placement *
Pole
Product colour *
White
International Protection (IP) code
IP65
Reset button
Yes
Certification
CE
Design
Internal
No
Antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
87 mm
Depth
257 mm
Height
38 mm
Weight
400 g
Packaging data
CD manual
Yes
CD quick installation guide
Yes
Package width
106 mm
Package depth
332 mm
Package height
95 mm
Package weight
700 g
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-40 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Logistics data
Harmonized System (HS) code
85176990
Country of origin
China
Master (outer) case width
350 mm
Master (outer) case length
495 mm
Master (outer) case height
452 mm
Master (outer) case gross weight
2.1 kg
Products per master (outer) case
20 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)