location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-8021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867200605
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:28
The date of the most recent change of this product data-sheet in Icecat.
LevelOne WAP-8021 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Share your wireless network up to 1200Mbps
  • - Compatible with IEEE 802.11a/b/g/n/ac wireless standards
  • - Dual band technology reduces interference for reliable connections
  • - Provides up to 8 SSIDs to separate network traffic and enhance security
  • - Multi-operation modes to suit different wireless applications
Long product name LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed :
The long product name of LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 4 x LAN, 2 x USB, 802.11ac, 2.4GHz/5GHz, 6 x 5dBi, QoS, 598 g
More>>>
LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed:
The official description of LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WAP-8021 is a managed, dual-band wireless access point, capable of a combined speed of up to 1200 Mbps. The device runs on 2.4 and 5 GHz frequencies, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. A fast, easy and secure access point for a wide variety of network requirements.

Short summary description LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed:
This short summary of the LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed, 1200 Mbit/s, 867 Mbit/s, 10,100,1000 Mbit/s, 2.4 - 2.4835, 5.15 - 5.35, 5.46 - 5.72, 5.725 - 5.825 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n,..., 100 user(s)

Long summary description LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed:
This is an auto-generated long summary of LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed based on the first three specs of the first five spec groups.

LevelOne AC1200 Dual Band Wireless Access Point, Desktop, Controller Managed. Maximum data transfer rate: 1200 Mbit/s, Maximum data transfer rate (5 GHz): 867 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Service Set Identifier (SSID) features: SSID broadcast on/off. WAN connection: Ethernet (RJ-45). AC input voltage: 12 V, Input current: 1.5 A, Power consumption (typical): 17 W. Placement: Table, Product colour: Silver, Country of origin: China

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1200 Mbit/s
Maximum data transfer rate (5 GHz)
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 - 2.4835, 5.15 - 5.35, 5.46 - 5.72, 5.725 - 5.825 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Number of users
100 user(s)
Channels quantity
165 channels
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Flow control support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
4
Management features
Web-based management
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB 2.0 ports quantity *
2
WAN connection
Ethernet (RJ-45)
Power
AC input voltage
12 V
Input current
1.5 A
Power consumption (typical)
17 W
Design
Placement *
Table
Product colour *
Silver
Reset button
Yes
Country of origin
China
Design
Certification
CE
Internal
No
Antenna
Antennas quantity
6
Antenna gain level (max)
6 dBi
Weight & dimensions
Width
128 mm
Depth
198 mm
Height
28 mm
Weight
660 g
Packaging data
CD manual
Yes
Package width
220 mm
Package depth
285 mm
Package height
65 mm
Package weight
1.32 kg
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
LAN (RJ-45)
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
300 mm
Master (outer) case length
685 mm
Master (outer) case height
245 mm
Master (outer) case gross weight
14 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)