location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit Wireless LAN Controller, Quad WAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Wireless LAN Controller, Quad WAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAC-2003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202012
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Gigabit Wireless LAN Controller, Quad WAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s
  • - 512 MB 128 MB
  • - Quality of Service (QoS) support VLAN support
  • - Rack mounting
Long product name LevelOne Gigabit Wireless LAN Controller, Quad WAN :
The long product name of LevelOne Gigabit Wireless LAN Controller, Quad WAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x WAN, 3 x WAN/LAN, 1 x LAN, 128MB Flash, 512MB RAM, 100-240V, 50/60Hz, 2500 g
More>>>
LevelOne Gigabit Wireless LAN Controller, Quad WAN:
The official description of LevelOne Gigabit Wireless LAN Controller, Quad WAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne WAC-2003 is a Gigabit WLAN Controller designed for small-to-medium sized networks such as SMBs, schools, boutique hotels and apartments. Centralized management of up to 300 APs offers complete wireless security and service solutions for any mid-range wireless network.

The WAC-2003 controller can also be a multi-WAN Internet gateway with robust firewall to protect Internet access against intruders, 1 WAN, and 3 WAN/LAN and 1 LAN ports in Gigabit speeds allow for fast and reliable distribution of data throughout the network. Up to 4 WAN interfaces with load balancing function satisfy needs of always-on Internet connection with greater bandwidth.

WAC-2003 integrates a wide variety of functions, the administrator can easily build up AP’s configuration including tag-based VLAN settings, upgrade the AP’s firmware and monitor AP on/off status, numbers of connected AP and users. Captive portal function provides a convenient way of authentication for guest users.

The LevelOne WAC-2003 also supports real-time control to access point RF scanning for signal strength and interference information. According to the results, WAC-2003 will adjust traffic loading, output power, RF coverage and channel distribution of the APs to optimize wireless coverage and throughput.

Short summary description LevelOne Gigabit Wireless LAN Controller, Quad WAN:
This short summary of the LevelOne Gigabit Wireless LAN Controller, Quad WAN data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit Wireless LAN Controller, Quad WAN, Rack mounting, Power, CE, FCC, 512 MB, 128 MB, 10,100,1000 Mbit/s

Long summary description LevelOne Gigabit Wireless LAN Controller, Quad WAN:
This is an auto-generated long summary of LevelOne Gigabit Wireless LAN Controller, Quad WAN based on the first three specs of the first five spec groups.

LevelOne Gigabit Wireless LAN Controller, Quad WAN. Mounting type: Rack mounting, LED indicators: Power, Certification: CE, FCC. Internal memory: 512 MB, Flash memory: 128 MB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Data transfer rate: 1 Gbit/s. WAN connection: Ethernet (RJ-45). Power consumption (typical): 10 W, Input voltage: 100 - 240 V, Input frequency: 50 - 60 Hz

Design
Mounting type
Rack mounting
LED indicators
Power
Certification
CE, FCC
Performance
Internal memory
512 MB
Flash memory
128 MB
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Data transfer rate
1 Gbit/s
Security
Firewall security
Yes
VLAN support
Yes
Access point isolation
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
5
WAN connection
Ethernet (RJ-45)
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Syslog
Yes
Power
Power consumption (typical)
10 W
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Width
240 mm
Depth
440 mm
Height
44 mm
Weight & dimensions
Weight
2.5 kg
Dimensions (WxDxH)
440 x 240 x 44 mm
Packaging data
Package width
305 mm
Package depth
500 mm
Package height
80 mm
Package weight
3 kg
Package type
Box
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Technical details
Package dimensions (WxDxH)
305 x 500 x 80 mm
Logistics data
Country of origin
China
Harmonized System (HS) code
85176990
Master (outer) case width
435 mm
Master (outer) case length
520 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
4 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
LevelOne Gigabit Wireless LAN Controller LevelOne Gigabit Wireless LAN Controller
(show image)
WAC-2000 Gigabit Wireless LAN Controller 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WHG-505 gateway/controller LevelOne WHG-505 gateway/controller
(show image)
WHG-505 WHG-505 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WHG-401 gateway/controller LevelOne WHG-401 gateway/controller
(show image)
WHG-401 WHG-401 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 8-Port FXO H.323/SIP Gateway LevelOne 8-Port FXO H.323/SIP Gateway
(show image)
VOI-8002 8-Port FXO H.323/SIP Gateway 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)