location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone Lightning Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone Lightning Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGRM2AM/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:17:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone Lightning Dock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Smartphone
  • - Brand compatibility: Apple
  • - White
  • - Docking connector type: Apple Lightning
  • - Audio output: 3.5 mm
  • - Power source type: USB
Long product name Apple iPhone Lightning Dock :
The long product name of Apple iPhone Lightning Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone Lightning Dock
More>>>
Short summary description Apple iPhone Lightning Dock:
This short summary of the Apple iPhone Lightning Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone Lightning Dock, Apple, iPhone 5, 5c, 5s, 6, 6 Plus iPod touch (5 gen), Apple Lightning, White

Long summary description Apple iPhone Lightning Dock:
This is an auto-generated long summary of Apple iPhone Lightning Dock based on the first three specs of the first five spec groups.

Apple iPhone Lightning Dock. Basic device type: Smartphone, Brand compatibility: Apple, Compatibility: iPhone 5, 5c, 5s, 6, 6 Plus iPod touch (5 gen). Docking connector type: Apple Lightning. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 08:05:11
Uk has collected 13 expert reviews for Apple iPhone Lightning Dock and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
geardiary.com
Updated:
2020-01-01 08:05:10
So here's the thing about this iPhone 7 launch , and any other launch by Apple of this magnitude. I always end up making a host of impulse buys that probably won't be necessary two months down the line. This trend continues with the new Black Lightning Do...
0%
gadgetmac.com
Updated:
2020-01-01 08:05:10
When it comes to accessories, Apple is known for slacking around. Unsurprisingly, the new accessories made for the new iPhone 6s and iPhone 6s Plus mirror last year's lineup of minimalist leather and silicone cases. But this time Apple has gone a step fur...
0%
imore.com
Updated:
2020-01-01 08:05:10
The new Apple iPhone Lightning Dock promises to be compatible with everything from the iPhone 5 to the iPhone 6 Plus.It accomplishes that minor miracle by eschewing the old, grooved design of the past for new, flat one that presents only a surface and a L...
0%
ilounge.com
Updated:
2020-01-01 08:05:10
iPhone Lightning Dock is small, but sturdy for its size. At about 2.68” x 1.93” x .34” it's almost the same width as an iPhone 6, matching it quite well. We found there to be no issues connecting any uncased iPhone to the dock. It was a mixed bag when tr...
Bottom line Apple's new iPhone Lightning Dock ($39) is the company's first since 2013's iPhone 5s Dock and iPhone 5c Dock. As one would expect, this new dock is compatible with the company's newest iPhones, iPhone 6 and iPhone 6 Plus. While the previous two docks pla...
70%
gadgetmac.com
Updated:
2020-01-01 08:05:10
Apple is unforgivably late to the accessory game with its new iPhone Lightning Dock it only just recently released...yet again. There are plenty of really great options available from third parties, however, none are quite as minimalist as Apple official...
0%
macrumors.com
Updated:
2020-01-01 08:05:11
Apple's history of iPhone docks is rather hit-or-miss, with the company's recent designs generally tailored tightly to the profiles of the iPhones they were designed for, preventing the use of cases on the iPhones and making the docks incompatible with la...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iPhone Lightning Dock - Silver
(show image)
ML8J2ZM/A iPhone Lightning Dock - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone Lightning Dock - Space Grey
(show image)
ML8H2ZM/A iPhone Lightning Dock - Space Grey 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone Lightning Dock - Gold
(show image)
ML8K2ZM/A iPhone Lightning Dock - Gold 0.00
(excl. VAT)
0 (incl. VAT)