location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VR1000-100nn Dedicated head mounted display 830 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR1000-100nn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MJ36EA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP VR1000-100nn Dedicated head mounted display 830 g Black :
The long product name of HP VR1000-100nn Dedicated head mounted display 830 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Windows Mixed Reality Headset VR1000-100nn
More>>>
HP VR1000-100nn Dedicated head mounted display 830 g Black:
The official description of HP VR1000-100nn Dedicated head mounted display 830 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stunning immersive computing is now within reach

Dive into the world of mixed reality and blur the line between real and digital. Designed to deliver cutting-edge visual quality and superb comfort, the HP Mixed Reality Headset with Controllers puts the magic of immersive computing within reach.[1]

Short summary description HP VR1000-100nn Dedicated head mounted display 830 g Black:
This short summary of the HP VR1000-100nn Dedicated head mounted display 830 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP VR1000-100nn, Dedicated head mounted display, Black, 90 Hz, HP, LCD, 1440 x 1440 pixels

Long summary description HP VR1000-100nn Dedicated head mounted display 830 g Black:
This is an auto-generated long summary of HP VR1000-100nn Dedicated head mounted display 830 g Black based on the first three specs of the first five spec groups.

HP VR1000-100nn. Type: Dedicated head mounted display, Product colour: Black, Maximum refresh rate: 90 Hz. Display type: LCD, Display resolution: 1440 x 1440 pixels. USB version: 3.2 Gen 1 (3.1 Gen 1). Weight: 830 g, Width: 176.1 mm, Depth: 127.9 mm. Packaging content: Motion controllers; HMD cables for Vive headset (HDMI, DC-OUT and USB 3.0)

Features
Type *
Dedicated head mounted display
Product colour *
Black
Maximum refresh rate
90 Hz
Brand compatibility
HP
Display
Display type
LCD
Display resolution
1440 x 1440 pixels
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Card reader integrated *
No
Ports & interfaces
HDMI ports quantity
1
Weight & dimensions
Weight
830 g
Width
176.1 mm
Depth
127.9 mm
Height
338.9 mm
Package weight
1.95 kg
Packaging content
Packaging content
Motion controllers; HMD cables for Vive headset (HDMI, DC-OUT and USB 3.0)
Country Distributor
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP VR1000-100nn Dedicated head mounted display 830 g Black:
Disclaimer

[1] HP Windows Mixed Reality Headset is not for children under the age of 13. All users should read the HP Windows Mixed Reality Headset User Guide to reduce the risk of personal injury, discomfort, property damage, and other potential hazards and for important information related to your health and safety when using the headset. Windows Mixed Reality requires Windows 10 Fall Creator’s Update. Features may require software or other 3rd party applications to provide the described functionality. See www.microsoft.com.
[2] 90Hz refresh rate applies when headset is paired with a Windows Mixed Reality Ultra PC. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] Extended wear only recommended with frequent use of the front-hinged display in the up position. See users guide for more information.