- - Gaming Laptop Clamshell Black
- - Intel® Core™ i7 i7-7700HQ 2.8 GHz
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
- - 8 GB DDR4-SDRAM
- - 1.13 TB HDD+SSD DVD Super Multi
- - NVIDIA® GeForce® GTX 1050 4 GB Intel® HD Graphics 630
- - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - 48 Wh 120 W
- - Windows 10 Home
Intel Core i7-7700HQ (2.8GHz, 6M Cache), 8GB DDR4, 1000GB HDD, 128GB SSD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1050, Ethernet, WLAN 802.11, WebCam, Windows 10 Home
GAMING WITHOUT LIMITS
ROG Strix GL553 comes with Windows 10 pre-installed and features a 7th-generation Intel® Core™ i7 quad-core processor, NVIDIA® GeForce® GTX 1050 graphics and full Microsoft® DirectX® 12 support to give you powerful performance and flawless gaming visuals.
PERFECT FOR EVERY GAME AND ANY CONTENT
ROG Strix GL553 comes with Windows 10 pre-installed and gives you truly immersive gaming thanks to its 7th-generation Intel® Core™ i7 processor and discrete NVIDIA® GeForce® GTX 1050 graphics. ROG Strix GL553 is made for gaming and primed for creativity. It's time to experience games and applications like never before!
BE IN COMMAND
ROG Strix GL553 has a specially-designed chiclet gaming keyboard with 4-area RGB lighting and red-backlit scissor-switch keys that offer you 2.5mm of travel distance for tactile keystrokes. It also features highlighted WASD keys, so you know where your hands need to be. On top of that, a larger space bar and isolated arrow keys ensure that everything you need is kept within easy reach.
INTELLIGENT THERMAL DESIGN
ROG-exclusive Cooling Overboost lets you adjust fan speeds, and features an intelligent thermal design for maximum cooling efficiency to give ROG Strix GL553 the stability required for intense gaming marathons.
BREATHTAKING VISUALS
ROG Strix GL553 features a 15.6-inch Full HD panel with wide-view angles. The panel ensures great contrast and color consistency, and there's no color shift even when you're viewing it from extreme positions. It has a matte finish too, so there's no glare or reflections to distract you during gaming.
UP TO 32GB OF DDR4
ROG Strix GL553 comes with a standard 32GB of DDR4 memory to give you faster speeds, increased memory space, and incredible energy efficiency.
USB TYPE-C™ PORT
The reversible USB Type-C port gives you easier device connections and hyper-fast data transfer speeds.
STREAMING-FRIENDLY FEATURES
ROG Strix GL553 is gaming marathon-ready and comes with a host of features to help you share and stream your gaming sessions to your friends or audience. Its array microphone helps filter out ambient noise for even clearer voice recording.
IMMERSIVE IN-GAME AUDIO
ROG Strix GL553 features built-in speakers that direct sound towards you to make games come to life.
ASUS ROG Strix GL553VD-DM065T, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB
ASUS ROG Strix GL553VD-DM065T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black