location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC 1291D3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC 1291D3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361888203
Category:
Machines used for washing clothes.
Washing Machines Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 9 kg 1200 RPM White
  • - Built-in display LED
  • - Baby care, Cold, Cotton, Eco, Hand/wool, Wool, Quick
  • - Load balancing system
  • - Delayed start timer
  • - Spin-drying class: B
  • - 79 dB
More>>>
Short summary description Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White:
This short summary of the Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy GC 1291D3, Top-load, 9 kg, B, 79 dB, 1200 RPM, 246 kWh

Long summary description Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White:
This is an auto-generated long summary of Candy GC 1291D3 washing machine Top-load 9 kg 1200 RPM White based on the first three specs of the first five spec groups.

Candy GC 1291D3. Loading type: Top-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 79 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 246 kWh, Annual water consumption washing: 11800 L. Product colour: White. Width: 600 mm, Depth: 580 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Display type
LED
Door hinge *
Left
Door opening angle
180°
Cord length
1.6 m
Inlet hose length
1.5 m
Outlet hose length
2 m
Performance
Rated capacity *
9 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
79 dB
Noise level (wash) *
79 dB
Delayed start timer *
Yes
Delay start (max)
9 h
Washing programs *
Baby care, Cold, Cotton, Eco, Hand/wool, Wool, Quick
Adjustable spin speed
Yes
Performance
Load balancing system *
Yes
Add garment (pause) function
Yes
Power
Energy efficiency class (old)
A+++
Current
10 A
Weight & dimensions
Width
600 mm
Depth
580 mm
Height
850 mm
Weight
72 kg
Packaging data
Package width
650 mm
Package depth
600 mm
Package height
890 mm
Package weight
74 kg
Other features
Annual energy consumption washing
246 kWh
Annual water consumption washing
11800 L