location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ATFZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ATFZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184036310
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS :
The long product name of DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400GB, SAS, 2.5"
More>>>
DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS:
The official description of DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 400 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 400 GB, enabling users to store large amounts of data. This hard drive delivers enhanced data transfer speed of up to 12 Gbps .

Short summary description DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS:
This short summary of the DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ATFZ, 400 GB, 2.5", 12 Gbit/s

Long summary description DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS:
This is an auto-generated long summary of DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS based on the first three specs of the first five spec groups.

DELL 400-ATFZ. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation

Features
SSD capacity *
400 GB
SSD form factor *
2.5"
Interface *
SAS
Component for *
Server/workstation
Features
Data transfer rate
12 Gbit/s
Hot-swap
Yes
Other features
Compatible products
Dell EMC PowerEdge C6420 (2.5"), R640 (2.5"), R740 (2.5"), R740xd (2.5"), R940 (2.5")
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 400-ATFZ internal solid state drive 400 GB 2.5" SAS:
Disclaimer

Actual configuration might differ from illustration