APC logo

APC AP4423 Automatic Transfer Switch (ATS)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
395168
Info modified on:
14 Mar 2024, 18:50:35
Warranty:
2 years
Long product name APC AP4423 Automatic Transfer Switch (ATS):

Rack ATS, 230V, 16A, C20 In, (8) C13 + (1) C19 Out

APC AP4423 Automatic Transfer Switch (ATS):

10 kAIC Overcurrent Protection
Provides protection in the event of a significant overcurrent event.

Command line interface
Offers simultaneous remote management access through Telnet and SSH

Current Monitoring
Monitors the aggregate current draw per power distribution unit.

Cyber security
A cyber-secure connection provides improved security for your infrastructure devices, and machine data forms the basis of operational insights and analytics, aimed at reducing equipment maintenance costs.

Local Current Monitoring Display
The aggregate current draw per rack PDU is displayed on the unit via a digital display. The local digital display helps installers avoid overloaded circuits by providing a visible warning when the current draw is close to the maximum amperage draw of the strip. (Available on designated SKUs only)

Quick Transfer Rate
Transfer rate is within the industry standard and within the time power supplies will typically drop loads. The transfer of one power source to another is seamless to the connected equipment avoiding disruption of equipment performance.

Remote Management Capabilities
Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.

RoHS
Certifies that electronic devices don't contain hazardous metals and flame retardants

StruxureWare Data Center Expert compatible
Enables centralized management via StruxureWare Data Center Expert.

Information Displays
Indicates the status of the AC sources powering the units, as well as indicates which source is set as the primary source and which source is currently supplying power to the load. This provides a visual depiction of the power flow from the input to the load. This allows the user to quickly glance at the power flow and status of the input sources without connecting to the unit.

Dual Input Power Sources
Supplies redundant AC power to connected equipment. Two AC lines power the unit and if the primary AC power fails, the unit will automatically switch to the alternative power source.

Rack-Mountable
Occupys only 1U of valuable rack space. Puts the power where it is needed most - in the rack near the equipment.

Short summary description APC AP4423 Automatic Transfer Switch (ATS):

APC AP4423, Rackmount, 1U, 9 AC outlet(s), Black

Long summary description APC AP4423 Automatic Transfer Switch (ATS):

APC AP4423. Input operation voltage (min): 230 V, Input operation voltage (max): 230 V, AC input frequency: 50 - 60 Hz. Form factor: Rackmount, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, C19 coupler. Width: 432 mm, Depth: 236 mm, Height: 440 mm. Package weight: 5.51 kg

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.