location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-010-DP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193858 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:20:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting audio/video
  • - Supports UHD video resolutions up to 4K @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
  • - Note: This cable is uni-directional. Will only work from a USB-C port to DisplayPort
Warranty: 3-year limited
Long product name Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m) :
The long product name of Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m)
More>>>
Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m):
The official description of Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U444-010-DP USB 3.1 Gen 1 USB-C to DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DisplayPort-enabled monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary. By connecting to an existing DisplayPort display, you’ll save the clutter of adding more cables and adapters.

The plug-and-play U444-010-DP requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the DisplayPort plug to your display.

This 10-ft. (3.05 m) cable supports UHD video resolutions up to 3840 x 2160 (4K) at 60 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data.

Short summary description Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m):
This short summary of the Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m), 3840 x 2160 pixels

Long summary description Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m):
This is an auto-generated long summary of Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m) based on the first three specs of the first five spec groups.

Tripp Lite U444-010-DP USB-C to DisplayPort Active Adapter Cable (M/M), 4K 60 Hz, 10 ft. (3.1 m). Maximum resolution: 3840 x 2160 pixels, Certification: FCC, CE. Product colour: Black. Weight: 140 g. Package width: 177.8 mm, Package depth: 228.6 mm, Package height: 12.7 mm. Quantity per pack: 1 pc(s)

Performance
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Certification
FCC, CE
Design
Product colour
Black
Weight & dimensions
Weight
140 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
177.8 mm
Package depth
228.6 mm
Package height
12.7 mm
Package weight
270 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193855
Master (outer) case width
477.5 mm
Master (outer) case length
469.9 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
2.4 kg
Country of origin
China
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Tripp Lite U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-VGA U444-F5N-VGA USB-C to VGA Flat Adapter Cable (M/F), 1080p 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black Tripp Lite U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2
(show image)
U444-06N-MDP-AL U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter
(show image)
U444-06N-DP-RA U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)