Tripp Lite logo

Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118913
Info modified on:
19 Feb 2024, 19:54:21
Bullet Points Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack:
  • - Keeps C13 power cords connected to C14 inlets
  • - 10x more retention force than standard cord/inlet connection
  • - Yellow color-coding for easy ID in crowded rack
  • - Easy manual disconnection using convenient pull tabs
  • - No special cables, tools, outlets or hardware required
Warranty:
2-year limited
Long product name Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack:

Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack

Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack:

The PLC14YW Plug-Lock Insert fits snugly over the end of a detachable C13 power cord to ensure it stays connected to a C14 inlet and that critical equipment remains powered. Its yellow color-coding helps you identify the cord quickly in a crowded PDU or rack. A no-clutter alternative to zip ties, the PLC14YW is also a money saver next to more expensive proprietary electrical-cord locks.

C13 cable connections to a C14 inlet are frequently loose-fitting and can be accidentally dislodged from critical equipment by the slightest nudge or vibration, a common occurrence when performing network maintenance. With 10 times more retention force than a standard cord-to-inlet connection, the PLC14YW prevents the cord from coming loose from the inlet. It strengthens the connection, keeping critical equipment plugged in and running during routine rack access and maintenance.

Installation is a breeze. Just place the plug-lock insert over any C13 input cord and connect it to any C14 inlet. To disconnect the cord from the power source, grip both the cord and the insert’s tabs at the same time and pull. The PLC14YW is compatible with detachable C13 power cords with no special cables, outlets, tools or hardware required. It’s made from high-strength PA66 nylon that meets UL 94 standards with a V-2 flame rating. Each package contains 100 inserts.

Short summary description Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack:

Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack, Nylon, Yellow

Long summary description Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack:

Tripp Lite PLC14YW Plug-Lock Inserts, C13 Power Cord to C14 Outlet, Yellow, 100 Pack. Product colour: Yellow, Material: Nylon, Suitable for: C13. Width: 23.9 mm, Depth: 16.8 mm, Height: 29 mm. Quantity per pack: 100 pc(s), Package width: 215.9 mm, Package depth: 320 mm. Master (outer) case width: 337.8 mm, Master (outer) case length: 457.2 mm, Master (outer) case height: 241.3 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.