GIGABYTE logo

GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98874
Info modified on:
30 Oct 2024, 13:05:44
Long product name GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

GA-P55A-UD3 - Intel P55

GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

USB 3.0 Support

The GIGABYTE P55A-series motherboards support the latest generation SuperSpeed USB 3.0 technology made possible through an onboard NEC uPD720200 host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience an almost a 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices. The onboard NEC SuperSpeed USB 3.0 technology also provides new power management features that include increased maximum bus power and device current draw to better accommodate power-hungry devices.

SATA 6 Gbps Support

Yet another onboard feature of GIGABYTE P55A motherboards are Marvell’s new SE9128 chips for high-speed SATA Revision 3.0 compatibility, delivering superfast 6Gbps link speeds for twice the data transfer rates of SATA Revision 2.0 (3 Gbps). When used in RAID 0 (Stripe) mode, GIGABYTE P55A series motherboards offer even faster data transfer rates of up to 4x the speed of current SATA interfaces.

3x USB Power Boost

GIGABYTE P55A-series motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.

Short summary description GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55A-UD3, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Non-ECC, 0, 1, 10

Long summary description GIGABYTE GA-P55A-UD3 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

GIGABYTE GA-P55A-UD3. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: 10/100/1000 Mbit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.