location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer 2GB PC3-10600 DDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67Y0124
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2017 04:32:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years Customer Replaceable Unit
Long product name Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz :
The long product name of Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer 2GB PC3-10600 1Gbit DDR3 1333 MHz RDIMM
More>>>
Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz:
The official description of Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Test-proven 100% compatible on listed ThinkServer Systems
- Meets stringent ThinkServer reliability standards
- Higher bandwidth performance increase, up to 1333 MHz per second
- Performance increase at low power input (1.5V power supply)
- Improved thermal design
- Enhanced low power features conserve energy
- Asynchronous reset function available for the first time in SDRAM
- Lenovo Limited Warranty

Short summary description Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz:
This short summary of the Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer 2GB PC3-10600 DDR3, 2 GB, DDR3, 1333 MHz

Long summary description Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz:
This is an auto-generated long summary of Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz based on the first three specs of the first five spec groups.

Lenovo ThinkServer 2GB PC3-10600 DDR3. Internal memory: 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz

Features
Internal memory *
2 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Memory type
DDR3 SDRAM
Operational conditions
Operating temperature (T-T)
0 - 95 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
133.3 mm
Depth
4 mm
Height
30.5 mm
Brand Image Product code Product Stock Price from
Lenovo ThinkServer 1GB PC3-10600 DDR3 memory module 1333 MHz ECC Lenovo ThinkServer 1GB PC3-10600 DDR3 memory module 1333 MHz ECC
(show image)
67Y0122 ThinkServer 1GB PC3-10600 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz Lenovo ThinkServer 2GB PC3-10600 DDR3 memory module 1333 MHz
(show image)
67Y0123 ThinkServer 2GB PC3-10600 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkServer 4GB PC3-10600 DDR3 memory module 1333 MHz Lenovo ThinkServer 4GB PC3-10600 DDR3 memory module 1333 MHz
(show image)
67Y0125 ThinkServer 4GB PC3-10600 DDR3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)