location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-32M61B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-32M61B show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 5000:1
  • - 275 W
Long product name Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m² :
The long product name of Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Television TFT LCD LE32M61B
More>>>
Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m²:
The official description of Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With sleek looks, razor-sharp pictures and Hi Def connectivity, the LE32M61BX is a leader in its class.

Large Slim Screen - Stylish and Space Saving

Ranging from 23” up to an incredible 46” Screen, with a width of as little as only 82mm, SAMSUNG’s LCD TVs allow the viewer to experience the ultimate in Home Entertainment without compromising space and style.

HD Ready Panels - The Ultimate Visual Experience

All of SAMSUNG’s LCD TVs above 23” are High Definition Ready. These new standards in TV have an improved resolution of up to 1366 x 768 meaning more visual information on the screen, resulting in the best image you the viewer have ever experienced

High Brightness & Contrast - Avoid Eye Fatigue

With up to 500cd/m 2 of brightness and a contrast ratio of 800:1, SAMSUNG’s LCD TVs are always easy on the viewers’ eyes.

Picture in Picture - Freedom of Multi Tasking

It allows 2 application images on the screen at one time (e.g. Excel spreadsheet with TV programme on view in top right hand corner or split screen 50:50).

Powerful Sound - The True Audio Experience

The SAMSUNG LCD range will allow the viewer to enjoy SRS TruSurround XT sound quality for a greater all round entertainment experience.

HDMI Digital Connectivity - Perfect Audio Visual Reproduction

Many of SAMSUNG’s Plasma Panels posses the cutting edge HDMI (High Definition Multimedia Interface). This new connector allows easy one cable connectivity from PDP to peripheral products and transfers 100% of the data thus providing the perfect sound and vision experience.

On-Screen Graphic Menu - User Friendliness

Designed with the viewer in mind, SAMSUNG’s on-screen graphic menu, takes a step further with its sophisticated whilst easy to use, graphic interface, that overlays the on screen images with simple to use drop down menus

Short summary description Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m²:
This short summary of the Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-32M61B, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-32M61B. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Zoom capability
16:9/Panorama/Zoom1,2/4:3
Display brightness *
500 cd/m²
Response time
8 ms
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Audio
Sound output mode
Standard,Music,Movie,Speech,Custom
Audio system
Nicam/A2
Design
Product colour *
Black
Performance
Teletext
1000 pages
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
275 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
1004 mm
Depth (without stand)
115 mm
Height (without stand)
680 mm
Weight (without stand)
27.5 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
AC 220 ~ 240V / 50/60Hz
Display
LCD
I/O ports
Antenna In, HDMI In, Scart x2, Component In, S-Video In, A/V (RCA) In,PC Input(D-Sub 15pin),PC Audio In, Headphone Out
Speakers
Built-in
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:43:12
Uk has collected 2 expert reviews for Samsung LE-32M61B TV 81.3 cm (32") HD Black 500 cd/m² and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
EISA.eu
Updated:
2013-11-19 20:13:56
Samsungs new LE40M61B is the quintessential flat-screen TV. It looks sleek in its ultra-slim, high gloss black frame. Its 16:9 panel renders razor-sharp pictures with a resolution of 1366x768 pixels. And thanks to Samsungs patented special Super-PVA d...
0%
Country Distributor
United Kingdom 1 distributor(s)