location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL VRTX Tower 1.2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VRTX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VRTX-2574
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184012574
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:30
The date of the most recent change of this product data-sheet in Icecat.
DELL VRTX-2574 user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 Years NBD
Long product name DELL VRTX Tower 1.2 TB :
The long product name of DELL VRTX Tower 1.2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge VRTX - Chassis 25 x 2.5" HotPlug, 3 x 400GB SSD 2.5" HotPlug, DVD+/-RW, PERC H710P 1GB, 4 x 1600W
More>>>
DELL VRTX Tower 1.2 TB:
The official description of DELL VRTX Tower 1.2 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced capabilities for PowerEdge VRTX
As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning* PowerEdge VRTX integrates servers, storage, networking and management together in a single, compact chassis with office-optimized dimensions, acoustics and security.

Key features introduce even more functionality with enhanced versatility and improved efficiency, including:

- Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 server nodes featuring huge memory capacity, wide network bandwidth and low-latency Express Flash storage.
- New next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis. Now available with FIPS-certified self-encrypting drives (SED) to avoid data loss and physical security breaches.
- Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
- Expanded resources for VDI: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments.
- JBOD expansion: chassis storage can be expanded even further by connecting up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:

- Huge internal capacities that support extensive growth
- Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
- Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
- Standard power requirements found in most offices(110V-220V), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
- Front-access KVM, USB, LCD display and optional DVD-RW

Lower total cost of ownership (TCO)

PowerEdge VRTX delivers 26 percent lower TCO over five years compared to using a local configuration of tower servers and external storage, saving you over $21,300 with a payback period of just 33 months.* In addition, if you are instead storing data and running applications in the cloud, VRTX can bring you a 63.9 percent lower TCO over five years, with a payback period of just 13 months and total savings of $172,000.

No compromise on performance
Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:

- Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 and 2-socket M630 blade options to meet your specific needs
- Support for future-generation PowerEdge M-Series blades
- Dual SD cards for redundant hypervisors
- Hot-plug and swappable HDDs
- Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
- Optional hot-plug and swappable power supply units and fans

Versatile shared storage
All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:

- Each server node to see the storage as its own singular storage pool
- Assigning virtual disks to single server nodes or across server nodes
- Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
- Choice of up to 12 x 3.5" HDDs/SSDs (120TB* max.) to scale for capacity or up to 25 x 2.5" HDDs/SSDs (96TB max.) to scale for performance with optional 2.5” self-encrypting drives (SED)
- External JBOD connectivity with up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations

Integrated networking and flexible I/O
The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:

- 1GbE internal switch module
- Optional Pass-Thru Modules
- Optional 10GbE switch and optional dual port or quad port 10GbE NIC on each server node

For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:

- Three full-height/full-length slots that support graphics processing units (GPUs)
- Five small form factor (SFF) low-profile/half-length slots

Simple, efficient and versatile systems management
Full-functioned unified system management takes much of the time and effort out of systems administration and control. Deploy, monitor, update and maintain through a unified browser-based console that covers servers, storage and networking. OpenManage Essentials together with Chassis Management Controller (CMC) and Geographic View for VRTX enables you to keep an eye on everything in your VRTX platforms, anywhere on your network, allowing:

- Consistency with CMC in the data center
- Deploying new systems locally or across a network
- Support for more than 1,000 devices with the ability to launch an application that takes you into the CMC
- Rapid, at-a-glance, map-based identification of remote system location and health status via color-coded icons
- Installing updates to firmware, BIOS settings and drivers
- Performing systems maintenance tasks and problem remediation
- Updating up to 36 servers in nine VRTX platforms simultaneously with only a single system reboot

Seamless management integration
VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:

- Avoid the time and cost of training on new management solutions
- Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management
- Install VRTX into infrastructures already managed by OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Dell OpenManage Systems Management portfolio

The Dell OpenManage systems management portfolio, including Dell PowerEdge server embedded management feature integrated Dell Remote Access Controller (iDRAC) with Lifecycle Controller, helps IT Administrators efficiently manage Dell servers in physical, virtual, local and remote environments, operating in band or out of band, with or without a systems management software agent. Irrespective of the operating system or hypervisor you deploy, iDRAC with Lifecycle Controller automates the most essential and frequently performed server management tasks to help your IT resources become more productive and your IT environment more cost-effective and well-maintained. Dell OpenManage also integrates and connects to leading third-party systems management solutions you may already own, so you can maintain your single point of control and capitalize on your existing investment.

Solutions and Systems Management

Dell Desktop Virtualization Solutions

Dell Desktop Virtualization SolutionsYou face an expanding set of challenges for provisioning, managing and supporting end-user computing across your enterprise. Your IT team is not growing, but support requirements are more complex as you plan how best to migrate and update client systems, and secure new “smart” mobile devices.

With Dell DVS you can create a centralized end-user computing environment that streamlines desktop management and reduces maintenance burden on your IT staff. Now you can focus on important projects to improve IT services. Dell DVS solutions are completely integrated and tested solutions that are powered by advanced Dell PowerEdge rack and blade servers.

Dell’s purpose-built DVS solutions combine the performance, memory capacity and embedded hypervisor options in Dell PowerEdge servers with desktop virtualization software in optimized configurations. DVS solutions simplify deployments and accelerate your time-to-value. Dell DVS solutions deliver:

Storage Options
With Dell Compellent, Dell EqualLogic and Dell PowerVault, we have created a comprehensive and innovative portfolio of storage products, all of which are easy to deploy, manage and grow. Whether you use network attached storage (NAS), direct attached storage (DAS), internet SCSI (iSCSI) or Fibre Channel (FC), Dell has a product that can meet your business needs and reduce the cost and complexity of storage.

The Value of Dell Storage:
Dell’s open, standards-based solutions let customers of all sizes integrate new technologies without sacrificing performance or their existing IT investments.

Direct-Attached Storage
The Dell PowerVault MD storage family offers easy and economical expansion for Dell PowerEdge servers enabling high availability and scalability for demanding business applications.

Disk backup
Due to expanding volumes of data that must be backed up and protected along with shrinking backup windows, many IT departments have moved to or added disk-based backups.

Network-Attached Storage
NAS is a specialized storage server with its own IP address that is made available to multiple clients and servers on a local area network (LAN) or wide area network (WAN).

Object-Based Storage
The Dell DX Object Storage Platform is designed to intelligently access, store, protect and distribute fixed digital content.

Storage Area Network
A storage area network (SAN) is a network of shared storage devices, such as disk storage arrays and tape automation

Tape Backup
Considered the first and last line of defense against data loss, tape and removable disks can be used for long-term data storage and backup.

Unified Storage
Unified Storage is a term that describes the ability to manage both file- and block-level data.

Dell EMC offers complete end-to-end services
Optimizing the IT lifecycle is vital. We have expert services for all lifecycle phases that save you time and resources, reduce effort, and improve your IT experience.

ProSupport Enterprise Suite
Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training & Certification
Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

Consulting
Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Financing and leasing
Let the wealth of leasing and financing options from Dell Financial Services™ help you find opportunities in your organization regarding capital expenditures, operating expenditures and cash flow.

Short summary description DELL VRTX Tower 1.2 TB:
This short summary of the DELL VRTX Tower 1.2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL VRTX, Tower, Large Enterprise Business, Black, LCD, SSD, Serial Attached SCSI (SAS)

Long summary description DELL VRTX Tower 1.2 TB:
This is an auto-generated long summary of DELL VRTX Tower 1.2 TB based on the first three specs of the first five spec groups.

DELL VRTX. Chassis type: Tower, Device class: Large Enterprise Business, Product colour: Black. Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive capacity: 400 GB. Optical drive type: DVD+RW, Optical drive interface: SATA. Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Server operating systems supported: Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Other operating systems supported: VMware vSphere ESXi

Enhanced capabilities for PowerEdge VRTX
Enhanced capabilities for PowerEdge VRTX

As the first integrated IT solution designed specifically for remote-office and small-office environments, the award-winning* PowerEdge VRTX integrates servers, storage, networking and management together in a single, compact chassis with office-optimized dimensions, acoustics and security.

Key features introduce even more functionality with enhanced versatility and improved efficiency, including:

Additional server node choices: Drive Tier 1, back-end workloads with 4-socket, full height M830 server nodes featuring huge memory capacity, wide network bandwidth and low-latency Express Flash storage.
New next-level data protection inside the chassis: Optional redundant PowerEdge RAID Controller (PERC) provides high-availability RAID controller failover inside the chassis. Now available with FIPS-certified self-encrypting drives (SED) to avoid data loss and physical security breaches.
Enhanced system management: Continued feature set parity between the Chassis Management Controller (CMC) in the data center and the CMC on VRTX ensures system management consistency and simplicity.
Expanded resources for VDI: Support for optional general-purpose computing on graphics processor units (GPGPU) enables virtual desktop infrastructure in remote office/branch office environments.
JBOD expansion: chassis storage can be expanded even further by connecting up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations.

Rapidly deploy VRTX to consolidate and manage business applications in up to four server nodes with shared storage and integrated networking. Ideal for remote offices and branch offices of large enterprises and organizations as well as small- and medium-business offices, it offers:

Huge internal capacities that support extensive growth
Office-level acoustics, quieter than a hallway conversation so it can operate non-disruptively, even in quiet office environments
Fresh Air validated configurations that allow you to avoid the need for special cooling or worry when you turn off the AC during non-business hours
Standard power requirements found in most offices(110V-220V), which allows users to avoid the cost of rewiring for high-line power (typically required for servers and storage)
Front-access KVM, USB, LCD display and optional DVD-RW

No compromise on performance
No compromise on performance

No compromise on performance
Employing the latest PowerEdge technology and high-availability features, VRTX can help you gain fast application response times, run multiple applications that need performance or low latency, power through peak processing periods and scale for future business growth.

Performance and availability features include:

Up to four hot-plug PowerEdge server nodes with flexible configurations that can mix and match 4-socket M830 and 2-socket M630 blade options to meet your specific needs
Support for future-generation PowerEdge M-Series blades
Dual SD cards for redundant hypervisors
Hot-plug and swappable HDDs
Many RAID options tailored to specific needs, including optional PERC for RAID controller failover inside the chassis
Optional hot-plug and swappable power supply units and fans

Versatile shared storage
Versatile shared storage

All server nodes have access to the low-latency internal shared storage, which is essential for clustering and virtualization, including vMotion. This also helps enable efficient processing through peak periods and can improve server-use flexibility.

VRTX allows:

Each server node to see the storage as its own singular storage pool
Assigning virtual disks to single server nodes or across server nodes
Live migration of virtual machines within the VRTX chassis without the expense of cabling, powering and managing a SAN
Choice of up to 12 x 3.5" HDDs/SSDs (120TB* max.) to scale for capacity or up to 25 x 2.5" HDDs/SSDs (96TB max.) to scale for performance with optional 2.5” self-encrypting drives (SED)
External JBOD connectivity with up to four MD1200 (12 x 3.5″ drive) or MD1220 (24 x 2.5″ drive) disk arrays in redundant or capacity based configurations

Integrated networking and flexible I/O
Integrated networking and flexible I/O

The integrated network switch eliminates the need to acquire, cable, power and manage an external networking switch. Users requiring higher networking performance can choose from multiple networking options for PowerEdge VRTX, including:

1GbE internal switch module
Optional Pass-Thru Modules
Optional 10GbE switch and optional dual port or quad port 10GbE NIC on each server node
For efficient, cost effective I/O, VRTX features eight industry-standard PCIe Gen 2 slots which can be shared across the server nodes:

Three full-height/full-length slots that support graphics processing units (GPUs)
Five small form factor (SFF) low-profile/half-length slots

Seamless management integration
Seamless management integration

VRTX systems management is integrated with major third-party management tools, protecting your installed investments and allowing you to use what you already know. This allows you to:


Avoid the time and cost of training on new management solutions
Deepen and extend management capabilities beyond the chassis to, for example, hypervisor management
Install VRTX into infrastructures already managed by OpenManage or third-party management solutions, such as Microsoft® System Center and VMware vCenter™

Design
Chassis type *
Tower
Device class *
Large Enterprise Business
Product colour *
Black
Built-in display
Yes
Display type
LCD
Rack rails
Yes
Storage
Storage drives installed *
Yes
Installed storage drive type *
SSD
Number of storage drives installed *
3
Storage drive interface *
Serial Attached SCSI (SAS)
Storage drive capacity *
400 GB
Total installed storage capacity *
1.2 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
25
Storage drive size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6
Optical drive
Optical drive type
DVD+RW
Optical drive
Optical drive interface
SATA
Network
Ethernet interface type *
Gigabit Ethernet
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Expansion slots
PCI Express slots quantity
8
System requirements
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Other operating systems supported
VMware vSphere ESXi
Power
Number of power supply units *
4
Power supply unit (PSU) capacity *
1600 W
Redundant power supply (RPS) support *
Yes
Weight & dimensions
Width
310 mm
Depth
730 mm
Height
484 mm
Weight
31.7 kg
Disclaimer DELL VRTX Tower 1.2 TB:
Disclaimer

Actual configuration might differ from illustration