location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 203X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
203X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF540X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781107125 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 704421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 00:04:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 203X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 203X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 203 toner cartridges work with: HP LaserJet Pro M254, M280, M281
  • - 1 Black (~3,200 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get high-quality prints and performance from your printer or MFP. Original HP Toner cartridges with JetIntelligence match your printer’s high-speeds and increase efficiency. Go with toner that works best with your printer – Original HP.
  • - Ideal for producing the sharp black text and professional-quality graphics you need – page after page – at the speeds your printer was built for.
  • - Depend on Original HP 203X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 203X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 203X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

203X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 203X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 203X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for producing the sharp black text and professional-quality graphics you need – page after page – at the speeds your printer was built for.

Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 203X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 203X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 203X High Yield Black Original LaserJet Toner Cartridge, 3200 pages, Black, 1 pc(s)

Long summary description HP 203X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 203X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 203X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 3200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 203 toner cartridges work with: HP LaserJet Pro M254, M280, M281
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
3200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF540X
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
363 mm
Depth
102 mm
Height
111 mm
Weight
550 g
Packaging data
Package width
363 mm
Package depth
102 mm
Package height
111 mm
Package weight
770 g
Brand-specific features
HP GTIN (EAN/UPC)
190781107125
Other features
Print technology
Laser printing
Recycling guide
Yes
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1100 x 942 x 1254 mm
Pallet size (EU)
1100 x 734 x 1148 mm
Maximum number of stacking cartons
40 pc(s)
Pallet dimensions (W x D x H) (imperial)
1099.8 x 942.3 x 1254.8 mm (43.3 x 37.1 x 49.4")
Pallet weight (imperial)
227.7 kg (502 lbs)
Master (outer) cases per pallet layer (EU)
21 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
110 cm
Pallet gross length
94.2 cm
Pallet gross height
125.4 cm
Pallet gross weight
228 g
Pallet weight (EU)
166 g
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Master (outer) cases per pallet
270 pc(s)
Products per pallet
270 pc(s)
Products per pallet (EU)
189 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 203X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[4] Approximate average yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.