location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2078C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574652160
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pigment black inks offers clear and crisp text
  • - Dye based colours offer vivid photo prints
  • - Print up to 400 A4 pages or 1562 10x15cm photos with the black ink cartridge
  • - Print up to 1660 A4 pages or 241 photos with the colour ink cartridge
  • - Used for both photos and documents
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack :
The long product name of Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack
More>>>
Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack:
The official description of Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This five-cartridge multipack contains one black ink, one cyan ink, one magenta ink, one yellow ink, and one pigment black ink cartridge for printing documents and photos at very high quality. When used together with Canon paper, this set ink cartridges provide long lasting prints and fade resistant finishes thanks to the ChromaLife100 system. Print up to 400 A4 pages or 1562 10x15cm photos with a standard black ink cartridge and print up to 1660 A4 pages or 241 photos with a colour ink cartridge (ISO/IEC 24711¹ & ISO/IEC 29102¹ standard).

Short summary description Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack:
This short summary of the Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack, Standard Yield, Black, Cyan, Magenta, Yellow, 11.2 ml, 5.6 ml, 5 pc(s), Multi pack

Long summary description Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack:
This is an auto-generated long summary of Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack based on the first three specs of the first five spec groups.

Canon PGI-580BK/CLI-581 BK/C/M/Y Pigment + Ink Cartridge Multi Pack. Cartridge capacity: Standard Yield, Black ink volume: 11.2 ml, Supply type: Multi pack, Colour ink page yield: 1660 pages, Colour ink volume: 5.6 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s), Black ink page yield: 1562 pages

Features
Compatibility *
PIXMA TS6150, PIXMA TS6151, PIXMA TS8150, PIXMA TS8151, PIXMA TS8152, PIXMA TS9150, PIXMA TS9155, PIXMA TR7550, PIXMA TR8550, PIXMA TS6250, PIXMA TS6251, PIXMA TS9550, PIXMA TS9551C, PIXMA TS8250, PIXMA TS8251, PIXMA TS8252, PIXMA TS705, PIXMA TS8350, PIXMA TS8351, PIXMA TS8352, PIXMA TS6350, PIXMA TS6351
Quantity per pack *
5 pc(s)
Black ink cartridges quantity
2
Colour ink cartridges quantity
3
Black ink volume
11.2 ml
Colour ink volume
5.6 ml
Black ink page yield *
1562 pages
Colour ink page yield *
1660 pages
Type *
Original
Features
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Canon
Supply type *
Multi pack
OEM code
PGI-580/CLI-581 BCMYB MULTI BL SEC
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)