location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-580PGBK XXL ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-580PGBK XXL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1970C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574652245
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:17:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-580PGBK XXL ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Canon
More>>>
Short summary description Canon PGI-580PGBK XXL ink cartridge Original Black:
This short summary of the Canon PGI-580PGBK XXL ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-580PGBK XXL, Black, Pigment-based ink, 25.7 ml, 600 pages

Long summary description Canon PGI-580PGBK XXL ink cartridge Original Black:
This is an auto-generated long summary of Canon PGI-580PGBK XXL ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon PGI-580PGBK XXL. Black ink type: Pigment-based ink, Black ink volume: 25.7 ml, Printing colours: Black, Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Compatibility *
PIXMA TS6150 PIXMA TR7550 PIXMA TS8151 PIXMA TS9150 PIXMA TS6151 PIXMA TS8150 PIXMA TS8152 PIXMA TS9155 PIXMA TR8550
Black ink cartridges quantity
1
Black ink volume
25.7 ml
Features
Black ink page yield *
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Canon
OEM code
PGI-580PGBK XXL
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)