location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Kiwi Singlepack Yellow 202 Claria Premium Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kiwi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow 202 Claria Premium Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T02F44020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946646275
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Kiwi Singlepack Yellow 202 Claria Premium Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Colour ink page yield: 300 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Kiwi Singlepack Yellow 202 Claria Premium Ink :
The long product name of Epson Kiwi Singlepack Yellow 202 Claria Premium Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Yellow 202 Claria Premium Ink
More>>>
Epson Kiwi Singlepack Yellow 202 Claria Premium Ink:
The official description of Epson Kiwi Singlepack Yellow 202 Claria Premium Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs
Epson offers standard and extra large (XL) ink cartridges so that you can pick the best value option for your needs. XL inks are great if you print in high volumes and can help to reduce your printing costs. With both sizes, the colours are available individually so only the colour used needs to be replaced. That means less wastage and great value.

Meet the range
Epson’s Claria Premium 5-colour ink set is ideal for busy households who want the best of both worlds – high-quality document printing and outstanding, glossy photos. It combines pigment and dye-based inks with the additional benefit of a photo black ink. This means that as well as creating durable text documents, these inks produce high-quality photos. What’s more, photos printed with this ink can last up to 300 years in a photo album1, ensuring your treasured memories are protected for generations.

Optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson Kiwi Singlepack Yellow 202 Claria Premium Ink:
This short summary of the Epson Kiwi Singlepack Yellow 202 Claria Premium Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Kiwi Singlepack Yellow 202 Claria Premium Ink, Standard Yield, Yellow, Pigment-based ink, 4.1 ml, 1 pc(s), 300 pages

Long summary description Epson Kiwi Singlepack Yellow 202 Claria Premium Ink:
This is an auto-generated long summary of Epson Kiwi Singlepack Yellow 202 Claria Premium Ink based on the first three specs of the first five spec groups.

Epson Kiwi Singlepack Yellow 202 Claria Premium Ink. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 300 pages, Colour ink volume: 4.1 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
4.1 ml
Colour ink page yield *
300 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T02F44020
Country of origin
Indonesia
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
100 mm
Package depth
142 mm
Package height
30 mm
Package weight
37 g
Weight & dimensions
Package type
Blister
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946649115
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Products per pallet
2720 pc(s)
Master (outer) case width
102 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2 m
Products per pallet (UK)
2720 pc(s)
Products per pallet layer
272 pc(s)
Products per pallet layer (UK)
272 pc(s)
Minimum order quantity
8 pc(s)
Country Distributor
Portugal 2 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Disclaimer Epson Kiwi Singlepack Yellow 202 Claria Premium Ink:
Disclaimer

(1) Print permanence ratings are based on accelerated testing of prints on specialty media stored in archival sleeves in album storage. Actual print stability will vary according to the media, printed image, display conditions, light intensity, humidity, and atmospheric conditions. Epson does not guarantee longevity of prints.