Epson logo

Epson 102 EcoTank Yellow ink bottle

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
615541
Info modified on:
12 Aug 2024, 19:50:53
Long product name Epson 102 EcoTank Yellow ink bottle:

102 EcoTank Yellow ink bottle

Epson 102 EcoTank Yellow ink bottle:

Print like a pro
Printing high-quality documents is easy with this reliable four-colour ink, featuring both pigment black and dye colour inks, it produces prints with crisp, clear text and vivid colours.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average2. It's not only affordable, it's impressive how many pages just one set can produce - up to 7,500 pages in black and 6,000 in colour1.

Specially engineered for ease of use
Epson's ink bottles are easier to use than ever before with the next generation design. The re-engineered bottles provide mess-free refills, and only allow the correct colour to be inserted into the corresponding tank.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson 102 EcoTank Yellow ink bottle:

Epson 102 EcoTank Yellow ink bottle, Yellow, Pigment-based ink, 70 ml, 1 pc(s)

Long summary description Epson 102 EcoTank Yellow ink bottle:

Epson 102 EcoTank Yellow ink bottle. Colour ink type: Pigment-based ink, Colour ink volume: 70 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson 102 EcoTank Yellow ink bottle C13T03R440:
(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved  printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price.  Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK.  Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices.  Ink cartridge yields as communicated by the manufacturer’s websites.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.