OKI logo

OKI MB460 Laser A4 2400 x 600 DPI 28 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39974
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years extended warranty upon registration within 30 days of purchase
Long product name OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

MB460, 28ppm, 2400x600dpi

Short summary description OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

OKI MB460, Laser, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description OKI MB460 Laser A4 2400 x 600 DPI 28 ppm:

OKI MB460. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.