Fujitsu logo

Fujitsu S26391-F778-L350 power adapter/inverter Indoor 80 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99681
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu S26391-F778-L350 power adapter/inverter Indoor 80 W Black:

19V, 80W, Black

Short summary description Fujitsu S26391-F778-L350 power adapter/inverter Indoor 80 W Black:

Fujitsu S26391-F778-L350, Laptop, Indoor, 100-240 V, 50/60 Hz, 80 W, 19 V

Long summary description Fujitsu S26391-F778-L350 power adapter/inverter Indoor 80 W Black:

Fujitsu S26391-F778-L350. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Cables included: AC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.