JVC logo

JVC HA-FX38-B-E Inner ear headphones

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34279
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points JVC HA-FX38-B-E Inner ear headphones:
  • - 1.0m tangle-free colour cord with gold plated slim plug compatible with iPhone
  • - S / M colour memory foam earpieces included
  • - 8 colour selection
  • - Comfortable and secure fit with new memory foam earpieces
  • - Powerful sound with 10.0mm Neodymium driver unit
Long product name JVC HA-FX38-B-E Inner ear headphones:

HA-FX38-A-E Inner ear headphones, Black

Short summary description JVC HA-FX38-B-E Inner ear headphones:

JVC HA-FX38-B-E Inner ear headphones, Wired, 8 - 20000 Hz, Music, 3.5 g, Headphones, Black

Long summary description JVC HA-FX38-B-E Inner ear headphones:

JVC HA-FX38-B-E Inner ear headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 20000 Hz. Cable length: 1 m. Weight: 3.5 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.