location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMNV30HV2LX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332204486 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:32:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Monitored 0U Black
  • - LCD
  • - 42 AC outlet(s) C13 coupler, C19 coupler
  • - 5800 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA :
The long product name of Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA
More>>>
Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA:
The official description of Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PDUMNV30HV2LX 5.8kW Single-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network connection. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and reduce downtime.

The 0U PDU features 42 outlets (36 C13 and 6 C19) with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. A 10-foot cord with NEMA L6-30P plug connects the PDU to a compatible AC power source, generator or protected UPS.

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

A digital ammeter allows you to monitor each load bank’s current and the total connected PDU load in real time to ensure they remain well below maximum capacity with no danger of overload. The PDU mounts in 0U of space in EIA-standard 19-inch racks using the included toolless mounting buttons or the included rack-mounting brackets. Use the included PDUMVROTATEBRKT kit to install the unit with outlets facing the rear for better airflow or equipment access.

Distributes and Monitors Network-Grade Single-Phase Power
- 5/5.8kW 208/240V monitored PDU with single-phase input
- NEMA L6-30P plug with 10 ft. cord connects to compatible AC power source
- Firmware upgrades support future product enhancements

42 Outlets Distribute AC Power
- 36 C13 and 6 C19 outlets split into 2 separately breakered 20A load banks
- Plug-lock insert sleeves prevent cables from becoming accidentally disconnected

Digital Ammeter
- Reports current for each load bank and total connected PDU load
- Supports IP-address self-ID
- Rotates 180° for easy reading at either angle

Built-In LX Platform Interface
- Allows full remote access for power monitoring with email notifications via secure web browser, SNMP, telnet or SSH
- Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
- Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities
- No Java required

Broad Communications Compatibility
- Supports IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP
- Supports automatic and manual assignment of IP address

Essential Safety Features
- Tiered access allows administrator and guest to log in via web browser
- Immediate alert notifications via email or SNMP traps
- Supports user-specified alarm notification thresholds
- Real-time clock backup maintains day/date even if PDU is unpowered

Easy 0U Installation in EIA-Standard 19 in. Racks
- Mounts vertically using included toolless buttons or rack-mounting brackets
- Included PDUMVROTATEBRKT allows mounting with rear-facing outlets

TAA-Compliant
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA:
This short summary of the Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA, Monitored, 0U, Single-phase, Vertical, Black, LCD

Long summary description Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA:
This is an auto-generated long summary of Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA based on the first three specs of the first five spec groups.

Tripp Lite 5/5.8kW Single-Phase Monitored PDU, LX Interface, 208/240V Outlets (36 C13/6 C19), L6-30P, 10 ft. Cord, 0U 1.8m/70 in. Height, TAA. PDU types: Monitored, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L6-30P. Certification: UL60950-1: 2007 (USA) CAN/CSA-C22.2 NO. 60950-1-07 (Canada) FCC Class A Part 15 (Emissions) NOM.... Monitoring: Current, Power, Supported network protocols: IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP, NTP. Nominal input voltage: 200-240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz

Brand Image Product code Product Stock Price from
Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA Tripp Lite 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical Tripp Lite 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV20-ISO 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall Tripp Lite 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack Tripp Lite 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack Tripp Lite PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack
(show image)
PDUMV20HV-36 PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black
(show image)
PDUV30-36 PDUV30-36 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)