location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 777z Multifunction Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 777z Multifunction Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z55B/SHOW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 21:25:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide Pro 777z Multifunction Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 65 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - Internal memory: 1536 MB Built-in processor 1500 MHz
  • - 69.5 kg
Long product name HP PageWide Pro 777z Multifunction Printer :
The long product name of HP PageWide Pro 777z Multifunction Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Pro MFP 777z
More>>>
HP PageWide Pro 777z Multifunction Printer:
The official description of HP PageWide Pro 777z Multifunction Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not inkjet. Not laser. Introducing HP PageWide business printers. Get the best combination of lowest total cost of ownership, print quality, and speed.

Business moves fast, and slowing down means falling behind. It’s why HP built the next generation of HP PageWide Pro—to power productivity with an efficient wireless MFP that delivers the lowest color cost, maximum uptime, and strong security.

Dynamic security enabled printer. Only intended to be used with cartridges using an HP original chip. Cartridges using a non-HP chip may not work, and those that work today may not work in the future.

Features

The lowest cost for color
- Get the quality you expect with HP PageWide Technology that delivers the lowest cost per color page.
- Print more pages and replace cartridges less often with optional high-yield cartridges.3
- Print even faster—and save even more per page—by setting this printer to General Office mode.
- Help keep costs down—this HP PageWide Pro uses less energy than any laser competitor in its class.

Minimal interruptions. Maximum uptime.
- Minimize interruptions with an HP PageWide Pro designed for the least maintenance in its class.
- Wait less, do more with best-in-class speeds—as fast as 65 ppm in color and black-and-white.
- Print Microsoft® Word and PowerPoint® files with a USB port that quickly recognizes, formats, and prints.
- Equip this HP PageWide Pro with a variety of accessories to meet the needs of your office.

Strong security designed to detect and stop attacks
- A suite of embedded security features helps protect your printer from being an entry point for attacks.
- Help ensure the security of confidential information. Enter a PIN at the device to retrieve your print job.
- Easily set configuration policies and automatically validate settings for every HP printer in your fleet.
- Thwart potential attacks and take immediate action with instant notification of security issues.

Designed with the environment in mind
- Conserve resources with an HP PageWide Pro designed to use less energy than any laser MFP in its class.
- Certified for ISO class 5 cleanrooms—perfect for sensitive environments.
- Help reduce your impact. Count on easy cartridge recycling at no charge through HP Planet Partners.
- Keep noise to a minimum with an MFP designed to be quiet. Place it near people without disrupting work.

Short summary description HP PageWide Pro 777z Multifunction Printer:
This short summary of the HP PageWide Pro 777z Multifunction Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 777z Multifunction Printer, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide Pro 777z Multifunction Printer:
This is an auto-generated long summary of HP PageWide Pro 777z Multifunction Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 777z Multifunction Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 65 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Print speed (colour, normal quality, A4/US Letter)
65 ppm
Time to first page (black, normal)
7.75 s
Time to first page (colour, normal)
7.75 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
65 cpm
Copy speed (colour, normal quality, A4)
65 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, PC, USB
Scan speed (black)
50 inch/min
Scan speed (colour)
50 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
5 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
20 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
2500 - 20000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PCLm, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
4650 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Oficio, Statement
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
75 W
Power consumption (ready)
25 W
Power consumption (standby)
3.2 W
Power consumption (off)
0.25 W
Energy Star Typical Electricity Consumption (TEC)
1.73 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
598 mm
Depth
576 mm
Height
728 mm
Weight
69.5 kg
Technical details
Compliance certificates
RoHS