Fujitsu logo

Fujitsu LIFEBOOK S937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138757
Info modified on:
14 Mar 2024, 18:41:03
Long product name Fujitsu LIFEBOOK S937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

Intel Core i5-7200U, 13.3" FHD Touch, 8GB DDR4 + 8GB onboard, 256GB SSD, DVD Super Multi, TPM v2.0, SmartCard, Windows 10 Pro 64-bit

Fujitsu LIFEBOOK S937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

The FUJITSU Notebook LIFEBOOK S937 is a touch-enabled notebook for frequent travelers with highest demands. Lightweight from 1.19 kg (2.62 lbs), with a battery runtime up to 21 hours, a crystal clear 33.8 cm (13.3-inch) WQHD or FHD anti-glare display option and unique palm vein sensor option empower you to work with confidence wherever you are.

Short summary description Fujitsu LIFEBOOK S937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

Fujitsu LIFEBOOK S937, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S937 Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Grey:

Fujitsu LIFEBOOK S937. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.