- - Laptop Clamshell Black
- - Intel® Core™ i5 i5-7200U 2.5 GHz
- - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 128 GB SSD
- - Intel® HD Graphics 620
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
- - Lithium Polymer (LiPo) 50 Wh 10 h 65 W
- - Windows 10 Pro 64-bit
Intel Core i5-7200U (3M Cache, 2.5 GHz), 14.0" FHD Touch, 8GB DDR4, 128GB SSD, Gigabit LAN, WLAN, WebCam, Windows 10 Pro 64-Bit
The new LIFEBOOK U747, based on the 7th generation Intel® Core™ processor is a slim and light ultra-mobile notebook for business professionals supporting optimum mobility for business trips and ergonomics in the office. With its 35.6 cm (14-inch) and light weight of only 1.4 kg (3.1 lbs.) it provides excellent mobility. Ergonomic viewing is guaranteed with the anti-glare HD, FHD or optional FHD touch display options and the embedded palm vein or finger print sensor provide outstanding security. Smart design combines legacy interfaces like full-size VGA and easy upgradeability with a thin and durable housing. The common port replicator of the LIFEBOOK U family facilitates workplace sharing within today’s modern workstyle.
Fujitsu LIFEBOOK U747, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
Fujitsu LIFEBOOK U747. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black