Tripp Lite logo

Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems

Data-sheet quality:
created/standardized by Icecat
Product views:
93848
Info modified on:
04 Jul 2023, 09:35:11
Bullet Points Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems:
  • - Allows UPS to provide contact closure output communications
  • - 6 output relays configurable to Normally Close or Normally Open
  • - Input signal performs remote UPS shutdown or battery test
  • - For Tripp Lite SVTX, SVX, S3MX and SV 3-phase UPS systems only
Warranty:
2-year limited
Long product name Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems:

Programmable Relay I/O Card for Tripp Lite SVTX, SVX, S3MX and SV UPS Systems

Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems:

The RELAYCARDSV Programmable Relay I/O Card is a contact-closure management accessory card compatible only with Tripp Lite SVTX, SVX, S3MX and SV Series 3-phase UPS systems. It is ideal for providing contact closure output communications for IBM server, PC and workstation equipment and auto-controlled industrial equipment and communications applications. It lets you communicate UPS system status and events via six contact closure outputs. Each output relay can be configured as either Normally Close or Normally Open. You can also configure the input signal to perform remote UPS system shutdowns or battery tests. Relay contacts report UPS alarm, utility failure, UPS on-line mode, low battery, bypass mode and UPS failure. The RELAYCARDSV is simple to install in Tripp Lite SmartOnline® SVTX 400V non-modular, SVX 400V modular, S3MX 400V non-modular or SV 208V modular UPS system. A six-foot DB9 cable is included for connecting the UPS system to equipment for remote monitoring and control.

Provides Contact Closures for Remote UPS System Monitoring
Recommended for IBM server, PC and workstation equipment and auto-controlled industrial equipment and communications applications
6 output relays configurable to Normally Close or Normally Open
Input signal performs remote UPS shutdown or battery test
Relay contacts report UPS alarm, utility failure, UPS on-line mode, low battery, bypass mode and UPS failure
Compatible with Tripp Lite SmartOnline SVTX 400V non-modular, SVX 400V modular, S3MX 400V non-modular and SV 208V modular UPS systems
6 ft. DB9 cable included

Short summary description Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems:

Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems, Input, Relay channel, Green, Silver, Tripp Lite SVTX 400V, SVX 400V,, 67.1 mm, 129 mm

Long summary description Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems:

Tripp Lite RELAYCARDSV Programmable Relay I/O Card for SVTX, SVX, S3MX and SV UPS Systems. Signal direction: Input, Channel type: Relay channel, Product colour: Green, Silver. Width: 67.1 mm, Depth: 129 mm, Height: 33 mm. Products per master (outer) case: 20 pc(s), Master (outer) case width: 341.9 mm, Master (outer) case length: 297.9 mm. Dimensions (WxDxH): 33 x 67 x 129 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.