Tripp Lite logo

Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty

Data-sheet quality:
created/standardized by Icecat
Product views:
76031
Info modified on:
14 Mar 2024, 19:54:32
Long product name Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty:

208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty

Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty:

Regular business hours start up for single-phase, 208 volt UPS suite (upto 16 KVA – does not include SU12KRT, SU16KRT and SU20KRT and their derivative models) including primary rack mount battery pack and up to two auxiliary rack mount battery packs. When timely performed, startup activates three year onsite, next business day "break/fix" warranty service for locations within 150 miles of a covered service area. Contact Tripp Lite for current service areas. Additional charges apply for additional battery packs or cabinets.

- Regular business hours start up for single-phase, 208 volt UPS suite (up to 16 KVA – does not include SU12KRT, SU16KRT and SU20KRT and their derivative models) including primary rack mount battery pack and up to two auxiliary rack mount battery packs
- When timely performed, startup activates three year onsite, next business day "break/fix" warranty service for locations within 150 miles of a covered service area
- Contact Tripp Lite for current service areas
- Additional charges apply for additional battery packs or cabinets

Short summary description Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty:

Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty, 3 year(s), On-site, Next Business Day (NBD)

Long summary description Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty:

Tripp Lite 208V UPS Start-Up Service, Regular Hours, 350 mi. range - incl. 3-Year Next Business Day, Break/Fix, On-site Warranty. Number of years: 3 year(s), Type: On-site, Next Business Day (NBD)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.