location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 25055UK toner cartridge 1 pc(s) Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25055UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25055UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598022012
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM 25055UK toner cartridge 1 pc(s) Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Magenta
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 25055UK toner cartridge 1 pc(s) Magenta :
The long product name of MM 25055UK toner cartridge 1 pc(s) Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 25055DK - Brother TN325M - Magenta Laser Toner for Brother DCP / HL / MFC
More>>>
MM 25055UK toner cartridge 1 pc(s) Magenta:
The official description of MM 25055UK toner cartridge 1 pc(s) Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 25055UK toner cartridge 1 pc(s) Magenta:
This short summary of the MM 25055UK toner cartridge 1 pc(s) Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

MM 25055UK, Magenta, 1 pc(s)

Long summary description MM 25055UK toner cartridge 1 pc(s) Magenta:
This is an auto-generated long summary of MM 25055UK toner cartridge 1 pc(s) Magenta based on the first three specs of the first five spec groups.

MM 25055UK. Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
3500 pages
Printing colours *
Magenta
Brand compatibility *
Brother
Cartridge return & recycling
Yes
Replacement for
TN325M
OEM code
TN325M
Product colour
Magenta
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
355 mm
Package depth
128 mm
Package height
183 mm
Package weight
700 g
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - Brother TN325Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s) MM Yellow Laser Toner - Brother TN325Y - For Brother DCP / HL / MFC toner cartridge 1 pc(s)
(show image)
25056DK Yellow Laser Toner - Brother TN325Y - For Brother DCP / HL / MFC 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-328M toner cartridge 1 pc(s) Original Magenta Brother TN-328M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-328M TN-328M 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-328Y toner cartridge 1 pc(s) Original Yellow Brother TN-328Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-328Y TN-328Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-328C toner cartridge 1 pc(s) Original Cyan Brother TN-328C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-328C TN-328C 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-328BK toner cartridge 1 pc(s) Original Black Brother TN-328BK toner cartridge 1 pc(s) Original Black
(show image)
TN-328BK TN-328BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-325Y toner cartridge 1 pc(s) Original Yellow Brother TN-325Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-325Y TN-325Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-325M toner cartridge 1 pc(s) Original Magenta Brother TN-325M toner cartridge 1 pc(s) Original Magenta
(show image)
TN-325M TN-325M 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-325C toner cartridge 1 pc(s) Original Cyan Brother TN-325C toner cartridge 1 pc(s) Original Cyan
(show image)
TN-325C TN-325C 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-325BK toner cartridge 1 pc(s) Original Black Brother TN-325BK toner cartridge 1 pc(s) Original Black
(show image)
TN-325BK TN-325BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother TN-320Y toner cartridge 1 pc(s) Original Yellow Brother TN-320Y toner cartridge 1 pc(s) Original Yellow
(show image)
TN-320Y TN-320Y 0.00
(excl. VAT)
0 (incl. VAT)