location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro MB990E/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB990E/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2.26 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 160 GB
  • - NVIDIA GeForce 9400M
  • - Bluetooth 2.1+EDR
  • - 7 h
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard :
The long product name of Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro MB990E/A - Intel Core 2 Duo (2.26GHz, 3MB, 1066MHz), 13.3" (1280 x 800), 2GB (2 x 1GB) DDR3 SDRAM, 160GB SATA 5400 rpm, SuperDrive DVD±R DL, NVIDIA GeForce 9400M 256MB, IEEE 802.11n, Bluetooth 2.1 + EDR, iSight camera, Mac OS X v10.5 Leopard, Spain
More>>>
Short summary description Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro MB990E/A, Intel® Core™2 Duo, 2.26 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook Pro MB990E/A. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Weight: 2.04 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:54:09
Uk has collected 74 expert reviews for Apple MacBook Pro MB990E/A Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR3-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
zath.co.uk
Updated:
2014-05-22 08:54:09
Or perhaps this article should be titled “Why Apple’s Unibody Macbook Pro’s are the best ever made…and why you might want to wait until you buy!”We first saw Apple’s new ‘Unibody’ line of Macbook’s and Macbook Pro’s in October 2008, and they were subs...
0%
stuff.co.nz
Updated:
2014-05-22 08:54:09
iPhone makes inroads into businesses Rugby World Cup may be in 3-D, but not in NZ One in 10 could get 'superfast' broadband Review: Palm Pre Plus and Palm Pixi Plus The next Google phone: The Devour Amazon, Rupert Murdoch square off in ebook fight Go...
0%
digitalone.com.sg
Updated:
2014-05-22 08:54:09
By Jeffrey Tsang, a freelance writerApple MacBook» Price: from $1,588» Available: from authorised Apple resellers and at http://store.apple.com/sgAPPLE has updated its MacBook and it now sports a white polycarbonate unibody with rounded edges for a mor...
0%
computeractive.co.uk
Updated:
2014-05-22 08:54:09
At the end of last year, Apple updated its Macbook range of laptops, giving them a shiny new aluminium design so they looked very similar to the company’s more expensive Macbook Pro models.The new design was attractive but the new models were considera...
Bottom line A welcome update that improves performance, battery life and value...
80%
webuser.co.uk
Updated:
2014-05-22 08:54:09
Apple instituted a radical redesign to its laptop range last year by bringing out two new MacBook Pros, each cast from a single block of aluminium. The latest overhaul sees a compact 13-inch model promoted to the Pro line-up with a tempting lower price...
Bottom line Promoting the 13-inch to the MacBook Pro range has resulted in a higher-powered Mac that isn’t going to break the bank. It’s a great-looking product and, while Apple hasn’t made too many changes on last year’s major overhaul, the a...
80%
electricpig.co.uk
Updated:
2014-05-22 08:54:09
Weirdly, the 13 inch MacBook Pro marks a step backwards for Apple. It’s been two years since the company offered a professional-grade laptop in anything less than 15 inches. But here it is, a 13 inch MacBook Pro.Not since the 12 inch PowerBook, dis...
Good Jawflooring looks, tons of power, handy extras and stonking battery life...
Bad Battery is nonremoveable...
Bottom line If all laptops were like this, we’re pretty sure there’d be peace on earth...
100%
theregister.co.uk
Updated:
2014-05-22 08:54:09
Apple has always kept a clear dividing line between consumer products for home and education users, and more expensive professional models offering higher performance and additional features. And, until quite recently, its laptop range had stuck rigidl...
Bottom line Although the unibody design is sleek and attractive, the original Aluminium MacBook definitely looked over-priced when compared to its white plastic counterpart. Apple has clearly acknowledged that mistake with this update, as the improved performance...
90%
techradar.com
Updated:
2014-05-22 08:54:09
What an update! The new features and benefits that were introduced back in January for the top-of-the-range 17-inch model have filtered down throughout the MacBook Pro range (a line-up that also now includes the newly promoted 13-inch unibody MacBook)...
Good MacBook Pro 15-inch, Excellent screen upgrade, Seven-hour internal battery, Speedy discrete graphics, MacBook Pro 13-inch, FireWire port is back, Excellent screen upgrade, Seven-hour internal battery...
Bad MacBook Pro 15-inch, A little expensive, MacBook Pro 13-inch, No discrete graphics...
100%
pocket-lint.com
Updated:
2014-05-22 08:54:09
Apple announced the update to their MacBook line-up in June, and here we have the 13-inch model, which takes on the "Pro" moniker previously applied to its bigger brothers. It is the second iteration of Apples unibody MacBook and brings with it a few...
Good Improved battery life, SD card slot, excellent display, excellent design and build quality...
Bad USB placement is still too close...
Bottom line The 13-inch MacBook Pro takes an already excellent machine and moves it a step further alongKey specs3.5mm jack, Bluetooth, Ethernet, FireWire, Li-ion battery, SD, SDHC, USB, Wi-Fi...
90%
trustedreviews.com
Updated:
2014-05-22 08:54:09
Last year's arrival of the aluminium 'unibody' MacBooks (see Apple MacBook 13in ) was something of a revelation where laptop design was concerned. No surprises there really, if nothing else Apple is known for its great design. However, as impressive as th...
90%
alphr.com
Updated:
2014-05-22 08:54:09
If you dashed to the Apple Store to snatch one of the first unibody MacBooks, chances are you're feeling rather sheepish at the moment. With typical disdain for its adoring, early-adopter fans, Apple has taken its MacBook, added the features that owner...
Bottom line Beautifully made, fast and with great battery life, this is the best laptop Apple has produced for ages...
83%
expertreviews.co.uk
Updated:
2014-05-22 08:54:09
The demise of the 12in PowerBook, following Apples move to Intel processors and the introduction of the MacBook Pro, was much lamented by those Mac users who wanted a professional but compact Mac laptop. This 13in MacBook Pro would seem to be the spir...
80%
gadgetguy.com.au
Updated:
2014-05-22 08:54:09
If youve been holding off on upgrading an older Macbook, this is an excellent upgrade choice. If last years slightly underwhelming Unibody models didnt impress you, these will. First time Mac buyers will find a lot of value here too. Despite its "Pr...
Good Firewire; Backlit keyboard; Excellent battery life...
Bad Glossy screen; Integrated battery...
80%
theregister.co.uk
Updated:
2014-05-22 08:54:09
The recent rapid evolution of Apple’s laptop range continues apace this month, with changes to virtually every model. The 15in MacBook Pro – or, to be precise, the 15.4in MacBook Pro – received a major update back in October when Apple introduced its n...
Bottom line All other features aside, we’re simply pleased to see that Apple’s pricing on the 15in MacBook Pro is a bit more competitive than it was last October. This 2.8GHz model isn’t exactly cheap, of course, but it’s powerful enough to ha...
85%
T3.com
Updated:
2014-05-22 08:54:09
The smallest Macbook. Ever. The users spoke. Apple listened. Back in October 2008, the Cupertino-based computing giant released a 13-inch MacBook featuring its unibody enclosure, carved from a single piece of aluminium for lightness and strength. But...
Good The FireWire port is back!, Excellent screen upgrade, Seven-hour internal battery, Includes SD card reader, Illuminated keyboard throughout range...
Bad No discrete graphics...
Bottom line An excellent upgrade to an already-popular machine. Its great to see Apple listening to its user base too...
80%
v3.co.uk
Updated:
2014-05-22 08:54:09
The new 13in MacBook Pro is aimed at people who like the look of Apples other aluminium unibody models, but dont want to lug around a leviathan laptop just to have Mac OS on the move, or pay a premium for the MacBook Air.Externally, the 13in MacBoo...
Good Robust build; low weight; excellent battery life.
Bad No matte screen option; fixed battery may restrict some people.
Bottom line The 13in MacBook Pro is a highly capable notebook, but we cant help feeling that something is missing, particularly when the old white MacBook has a very similar specification and a lower price. Onboard 3G would be a good fit for such a compact MacBo...
80%
goodgearguide.com.au
Updated:
2014-05-22 08:54:09
Apples 13in MacBook Pro is the smallest notebook in the companys "Pro" range, but it still packs quite a punch. This laptop is a fantastic compromise between size and power, though its upgrade options could be cheaper. The 13in MacBook Pro can be configured with either a 2.26GHz or 2.53GHz Intel Core 2 Duo processor, up to 8GB of DDR3 RAM and a choice of either a conventional hard drive (up to 500GB at 5400rpm) or a solid-state drive (128GB or 256GB). Upgrading its RAM is disappointingly expe...
Good Fantastic build quality and design, extremely long battery life, multi-touch trackpad, beefy processor and RAM options...
Bad RAM upgrades are expensive through Apple, no anti-glare display coating option, battery can’t be removed...
Bottom line The 13in Apple MacBook has gone Pro, with more memory, beefier processors and an embedded battery that outlasts similar-sized notebooks we’ve tested. We would prefer an option for a more powerful graphics card though...
85%
macworld.co.uk
Updated:
2014-05-22 08:54:09
When we last reviewed the aluminium MacBooks, back in October 2008, the differences between what was then the MacBook and MacBook Pro boiled down to features. With the new MacBook Pro lineup, the features on Apples latest 13-inch aluminium laptops hav...
Good Has FireWire 800 port; improved battery life; high quality display; bootable SD card slot; entry-level price tag.
Bad No matte screen option; no video adapters or Apple Remote included; no CPU or 7,200 rpm upgrade options available...
100%
macworld.co.uk
Updated:
2014-05-22 08:54:09
With the new MacBook Pro lineup, the features on Apples latest 13-inch aluminium laptops have been brought up to equal those found on the new 15-inch MacBook Pros. And the unit has been renamed MacBook Pro accordingly. And as well see in our speed te...
Good Has FireWire 800 port; improved battery life; high quality display; bootable SD card slot; entry-level price tag.
Bad No matte screen option; no video adapters or Apple Remote included; no CPU or 7,200 rpm upgrade options available...
100%
techadvisor.co.uk
Updated:
2014-05-22 08:54:09
When we reviewed the aluminum MacBook back in October 2008, those MacBooks posted performance scores that were very similar to the 15in MacBook Pro that was also released in October 2008. At that time, the differences between the MacBook and MacBook...
Bottom line With its lower price, the return of FireWire, longer battery life, better looking display and a new built-in SD Card slot that you can boot from, the newest member of the MacBook Pro makes an impressive debut. James Galbraith Lowest online price: £N/...
90%
apcmag.com
Updated:
2014-05-22 08:54:09
Until now, Apples MacBook Pro range has only come in 15 and 17 inch models - meaning if you wanted the convenience of a 13 inch Apple notebook then you had to forgo some of the advanced features of the MacBook Pro and opt for a MacBook. The new 13 inc...
0%
techadvisor.co.uk
Updated:
2014-05-22 08:54:09
Product Code: MB986B/A The 15in Apple MacBook Pro now comes in three varieties, all of them with 4GB of RAM - which you can double to 8GB for a massive £799 - and hard drives with between 250GB and 500GB of space, or solid-state disk drives of 128GB...
Bottom line The 15in Apple MacBook Pro seems larger than it is. This is a good thing. Given that the overall design of the MacBook Pro is unchanged, the updates to the model line are evolutionary. Its the price cuts that, for Apple, border on the revolutionary...
80%
Zdnet.com.au
Updated:
2014-05-22 08:54:09
NB: the 13-inch MacBook Pro is available in two configurations:(As per this review) Core 2 Duo 2.53GHz, 4GB RAM, 250GB HDD, Nvidia GeForce 9400M — AU$2399Or the lower speccd, Core 2 Duo 2.26GHz, 2GB RAM, 160GB HDD, Nvidia GeForce 9400M — AU$1899 Radic...
Good Adds SD card slot and reacquires FireWire, Lower starting price, Same solid unibody construction and giant multitouch trackpad...
Bad Nonremovable battery, No matte screen or discrete graphics options...
Bottom line Previously known as the MacBook, Apples basic 13-inch aluminium unibody laptop has been promoted to the "Pro" series, all while adding features and cutting the base price.
86%
gadgetshow.channel5.com
Updated:
2014-05-22 08:54:09
The Apple MacBook comes with a 13.3-inch LED backlit widescreen display, measures 325x241x227mm and weighs 2.04kg. It has a 2.4GHz Intel Core 2 Duo processor, 2GB of memory, 250GB hard drive, and an NVIDIA GeForce 9400M graphics processor. As well as a...
80%
thestar.com.my
Updated:
2016-11-24 07:49:23
WHEN Apple announced that the Macbook Pro family would receive a new addition, little did anyone expect that the modest 13in Macbook would take its place alongside Apple’s premium class notebooks. The upgraded 13in Macbook Pro takes on many characte...
Good Long battery life; backlit keyboard; great at multitasking.
Bad Headphone and microphone ports are combined; glossy screen is too reflective for outdoor use.
0%
tbreak.ae
Updated:
2016-11-24 07:49:23
Back to My Mac. Thats the name of Apple’s Mobile Me component that allows you to access your Mac remotely. However, I’m using the sentence more or less in its literal form as I switched my notebook back to a Mac after spending six months with the Sony...
0%
onlinenotebook.com
Updated:
2014-05-22 08:54:09
Apple MacBook is powered by Intel Core 2 Duo 2.26 GHz, a dual core processor, it has data bus speed of 1066 MHz, it has L2 cache of 3 MB. The system has 2 GB DDR3 SD RAM of 1066 MHz, which can be upgrade to 4 GB. For storing data, there is a 250 GB ha...
Good Attractive looks, LED backlight display, long battery life, multitouch pad is great to work on...
Bad No FireWire and SD card reader. Battery is not user replaceable...
Bottom line Costing in at $999 we think this Apple MacBook is a great alternative to the expensive MacBook Pros buy it if you can accept the absence of SD card slot and FireWire port...
0%
wired.com
Updated:
2014-05-22 08:54:09
Samsung NC20 Das Keyboard Professional Apple MacBook Pro 13-inch Notebook Epson Workforce 610 Printer Lenovo ThinkPad USB Secure Hard Drive Logitech Professional Mouse MX Apple LED Cinema Display Seagate BlackArmor NAS 220 ServerThe littlest MacBook P...
Good Seriously solid unibody design shrunk down to more portable proportions. Dazzling performance for a machine this small (just 4.5 pounds). SD card slot. Love the backlit keys.
Bad Teensy keyboard, puny arrow keys. LCD could be brighter. Nonremovable battery doesn't last "all day" as advertised (reality: not quite four hours with a DVD going).
80%
Osnews.com
Updated:
2014-05-22 08:54:09
Late June 2009 I bought a 13" MacBook Pro (2.26 GHz, 4 GB RAM). I suppose that after just three months, the blinding "first joys" over getting a laptop have worn off. By now, I deem my thoughts about this device to be realistic and of an appropriate le...
0%
about.com
Updated:
2014-05-22 08:54:09
Apples MacBook Pro 13 is essentially the older 13-inch MacBook aluminum MaBook system redesigned with some of the features found in the larger MacBook Pros. This is for the most part a benefit to consumers as the price tag for the entry h...
Good Stylish and Durable Aluminum Case, Excellent Keyboard and Trackpad, Strong Integrated Graphics...
Bad Glossy Screen Difficult to Use In Certain Lighting Conditions, Smaller Hard Drive and Memory Than Similarly Priced PC, DisplayPort Adapters Not Included...
80%
electronicsme.com
Updated:
2014-05-22 08:54:09
A great ultraportable notebook that offers consumers a balance of features, performance, and convenience is the 13.3" Apple MacBook Pro MB991LL/A. This sleek laptop features an aluminum unibody chassis that measures 12.8" x 1" x 8.9" and weighs a comfo...
Bottom line This ultraportable is a great balance of both features and functionality for a fairly reasonable price (when considering other Macs). The ergonomics generally please the consumer as intended, especially the state-of-the-art trackpad and unibody aluminu...
96%
notebookcheck.net
Updated:
2014-05-22 08:54:09
Again at last, after a rebranding to Pro, the little 13" MacBook Pro can bid a Firewire. Furthermore it received a SD cardreader and a significantly better display. A radical price cut completes the designer-notebooks package. You will discover how...
Good Excellent workmanship, stability and design, Improved display, SD cardreader and Firewire 800, Mostly very quiet...
Bad Heat development, Intensely reflective display, Sharp front edge...
Bottom line Apple still knows how to impress with the Unibody MacBook. Design, haptic and stability are unsurpassed . The little 13 inch notebook's performance is also excellent for its category. The newly implanted battery runs considerably longer due to 50% more c...
89%
hothardware.com
Updated:
2014-05-22 08:54:09
Synopsis: The 13" Macbook Pro features Apples uni-body enclosure that is carved from a solid block of aluminum for added durability. The machine also features a LED-backlit screen with a higher color gamut than most notebooks, a backlit keyboard, a...
Bottom line The 13" Macbook Pro features Apples uni-body enclosure that is carved from a solid block of aluminum for added durability. The machine also features a LED-backlit screen with a higher color gamut than most notebooks, a backlit keyboard, and a 7 hour...
0%
jordanitservices.co.uk
Updated:
2014-05-22 08:54:09
John Virata Over the years, Ive had always had access to a Macintosh computer, starting way back with the PowerBook 140, to the dual 450 G4, to a 15-inch MacBook Pro with illuminated keyboard. I used the systems for testing the latest software from Ad...
0%
techworld.com
Updated:
2014-05-22 08:54:09
When we reviewed the aluminum MacBook back in October 2008, those MacBooks posted performance scores that were very similar to the 15in MacBook Pro that was also released in October 2008. At that time, the differences between the MacBook and MacBook P...
Bottom line With its lower price, the return of FireWire, longer battery life, better looking display and a new built-in SD Card slot that you can boot from, the newest member of the MacBook Pro makes an impressive debut...
0%
pcworld.com_techhive.com
Updated:
2014-05-22 08:54:09
When Apple released the aluminum unibody MacBook in October 2008, the differences between the MacBook and MacBook Pro laptop lines narrowed to a point where folks began to wonder when Apple would decide to merge the two lines into one. With the introdu...
Good FireWire 800 port, Bootable SD card slot...
Bad No matte screen option, No video adapters...
0%
geardiary.com
Updated:
2014-05-22 08:54:09
Since Dan posted his thoughts on the new 13” Pro compared to the previous 13” non-Pro, I thought I’d throw together the thoughts I’ve had in my first day of ownership as well. I bought my very first Mac back in 2006 and I have never looked back. It w...
0%
notebookreview.com
Updated:
2014-05-22 08:54:09
The new brings a lot of new features to the table from the previous generation. Users now get a large battery that gives pretty amazing life, a better display, faster processor, FireWire, SD-card slot, and best of all a lower starting price. Getting...
Good Excellent battery life, Screen has excellent color and contrast, Great build quality, SDcard slot!...
Bad When the system is running hot you can really feel it, Good looks put in front of ergonomics, Poor Windows driver support, Hard drive is limited to SATA150 speeds...
Bottom line The new has many strengths that make it a good notebook you should consider buying. It gets excellent battery life while running OS X, it can game on integrated graphics, its screen looks excellent, and it has fantastic build quality. With that said its...
0%
Laptopmag.com
Updated:
2014-05-22 08:54:09
If you think the latest changes to Apple’s MacBook line aren’t exciting, you’re not paying close enough attention. The 13-inch model is now part of the MacBook Pro line, and, like its larger-screened siblings, now has a more colorful display, and—at l...
Good Sleek and durable design, Long battery life, Bright, vibrant display, Good graphics performance, Excellent Mac OS X Leopard...
Bad Relatively small hard drive, Reflective display, Only two USB ports...
Bottom line Unlike its 17-inch sibling, the 13-inch MacBook Pro does not sweep its weight class in every category. There are cheaper notebooks with weaker performance and much longer battery life, for instance, as well as similarly priced systems with slightly bet...
80%
gizmodo.com
Updated:
2014-05-22 08:54:09
You know those Microsoft laptop hunter spots? Apple may already have responded with TV spots of their own, but these MacBook Pros strike back at Microsoft better than any ad can: by doing. Apple did two things simultaneously that are usually contradic...
0%
pcmag.com
Updated:
2014-05-22 08:54:09
After all the whining, the bickering, and the constant remarks about how Windows-based laptops have this and that and cost so much less, Apple, a company known to make its own rules, is finally letting down its guard. The lovable MacBook Pro 13-inch...
Good Very good processing parts for an entry-level machine. Unparalleled multi-touch gestures. Best-looking chassis in its class. Sturdy. Return of the FireWire port. Bigger, better battery life than its predecessors. Lower prices. Backlit keyboard. Loaded wit...
Bad Base memory is little low for this day and age.
Bottom line Bringing in an SD slot and bringing back the FireWire port—while also lowering prices—eliminated Apples weakest links in the 13-inch MacBook Pro. Add bigger, better battery life and youve got yourself a winner...
90%
computershopper.com
Updated:
2014-05-22 08:54:09
Apples new entry-level 13-inch MacBook Pro ups the battery life, adds a much-requested SD-card slot, and brings back the FireWire port, all at a lower price than its non-Pro MacBook predecessor. At $1,199, the new MacBook Pro is now more co...
Good Editors Take Apples new 13-inch MacBook Pro offers excellent battery life, an improved screen, and the much-requested SD-card slot, all at a price lower than that of its predecessor. Add your own copy of Windows, and you can swap between it and OS...
Bad No matte screen option; low audio volume when running Windows; missing ExpressCard/34 slot found on earlier MacBook Pros...
Bottom line Apples new 13-inch MacBook Pro offers excellent battery life, an improved screen, and the much-requested SD-card slot, all at a price lower than that of its predecessor. Add your own copy of Windows, and you can swap between it and OS X, making for a...
90%
techworld.com
Updated:
2014-05-22 08:54:09
When Apple updated its notebook range late last year, the headline news was a move to a unique aluminium unibody construction. These portables made good use of a chassis milled from solid metal, creating a strong shell around which to construct a dura...
Bottom line While we have our reservations about the cheapened trackpad and mouse button, the revised Apple MacBook is still a good value laptop with a very impressive balance of capabilities. A new graphics processor raises the game, making the MacBook well-suit...
0%