location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Bluetooth® Headset 600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Bluetooth® Headset 600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1SH06AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781805304 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Pavilion Bluetooth® Headset 600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired & Wireless 3.5 mm connector Bluetooth
  • - Supraaural
  • - Microphone type: Boom
Long product name HP Pavilion Bluetooth® Headset 600 :
The long product name of HP Pavilion Bluetooth® Headset 600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pavilion Bluetooth Headset 600, Black
More>>>
HP Pavilion Bluetooth® Headset 600:
The official description of HP Pavilion Bluetooth® Headset 600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience crystal clear audio from a Bluetooth® headset that doesn’t hold you back. Featuring up to half a day’s worth of battery, a cushioned design, and all the bells and whistles you need, this headset is prepared for even the busiest schedules.

Hear you loud and clear

Your voice plays through the headset, producing the natural sound of an in-person conversation.

Bluetooth pairing

Headset automatically connects to the last device paired via Bluetooth®.

Extended battery life

Keep your day moving with up to a 12-hour battery life.

Short summary description HP Pavilion Bluetooth® Headset 600:
This short summary of the HP Pavilion Bluetooth® Headset 600 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Bluetooth® Headset 600, Wired & Wireless, Gaming, 115 g, Headset, Black

Long summary description HP Pavilion Bluetooth® Headset 600:
This is an auto-generated long summary of HP Pavilion Bluetooth® Headset 600 based on the first three specs of the first five spec groups.

HP Pavilion Bluetooth® Headset 600. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Gaming. Weight: 115 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Foldable
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Battery
Continuous audio playback time
12 h
Weight & dimensions
Width
175 mm
Depth
150 mm
Height
40 mm
Weight
115 g
Packaging data
Package width
212 mm
Package depth
212 mm
Package height
50 mm
Package weight
335 g
Packaging content
Quick start guide
Yes
Cables included
AUX
Other features
2.5 mm connector
No
Number of products included
1 pc(s)
Storage pouch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:46:42
Uk has collected 1 expert review for HP Pavilion Bluetooth® Headset 600 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%