location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Basic I/O Connectivity Base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Basic I/O Connectivity Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UN11AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628490189 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 07:12:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three (3) year limited warranty with advance exchange when purchased from HP. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP Engage One Basic I/O Connectivity Base :
The long product name of HP Engage One Basic I/O Connectivity Base. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Engage One Basic I/O Connectivity Base
More>>>
HP Engage One Basic I/O Connectivity Base:
The official description of HP Engage One Basic I/O Connectivity Base as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your HP Engage One with the HP Engage One Basic I/O Connectivity Base that fits neatly under the stand or the counter. Connect to a range of accessories with ports for your legacy and evolving technology, including 3 Serial, 6 USB, 1 Cash Drawer, 1 LAN, and 1 Video Out through USB-C™.

Short summary description HP Engage One Basic I/O Connectivity Base:
This short summary of the HP Engage One Basic I/O Connectivity Base data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Basic I/O Connectivity Base, Black, 284 mm, 162 mm, 292 mm, 600 g

Long summary description HP Engage One Basic I/O Connectivity Base:
This is an auto-generated long summary of HP Engage One Basic I/O Connectivity Base based on the first three specs of the first five spec groups.

HP Engage One Basic I/O Connectivity Base. Product colour: Black. Width: 284 mm, Depth: 162 mm, Height: 292 mm

Features
Product colour *
Black
Weight & dimensions
Width
284 mm
Weight & dimensions
Depth
162 mm
Height
292 mm
Weight
600 g
Country Distributor
Nederland 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)